INTEGRATED DEVICE TECHNOLOGY
QS74FCT280TQ -- PARITY GENERATORS AND CHECKERS
Integrated Device Technology
Parity Generators and Checkers
QS74FCT280TQ
Description
Parity Generator
-
Quarktwin Technology Ltd.
Datasheet
Description
Parity Generator
Datasheet
Technical Specifications
|
Product Category
|
Parity Checkers and Generators |
|
Product Number
|
QS74FCT280TQ |
|
Product Name
|
Parity Generators and Checkers |
Unlock Full Specs
to access all available technical data
Similar Products
Supply Voltage
Other; 2 V ~ 6 V
Package Type
SOIC; Other; 14-SOIC (0.154\", 3.90mm Width)
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Supply Voltage
Other; +7
Package Type
Other; SOT402-1 SOT402-1
View Details
3 suppliers
Lansdale Semiconductor, Inc.
Number of Bits
8
Supply Voltage
Other; 8 VDC
Package Type
DIP (optional feature); Other (optional feature); Lead Flat Pack
View Details