onsemi Logic - Logic - Parity Generators and Checkers - 74F280SC 74F280SC

Description
Parity Generator/Checker, F/FAST Series, 9-Bit, Complementary Output, TTL, PDSO14
Request a Quote Datasheet
Description
Parity Generator/Checker, F/FAST Series, 9-Bit, Complementary Output, TTL, PDSO14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 74F280SC - Rochester Electronics
Newburyport, MA, United States
Parity Generator/Checker, F/FAST Series, 9-Bit, Complementary Output, TTL, PDSO14

Parity Generator/Checker, F/FAST Series, 9-Bit, Complementary Output, TTL, PDSO14

Supplier's Site Datasheet
Logic - Logic - Parity Generators and Checkers - 74F280SC - 74F280SC - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Parity Generators and Checkers - 74F280SC
74F280SC
Logic - Logic - Parity Generators and Checkers - 74F280SC 74F280SC
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 132649-74F280SC Packaging: Tube/Rail Number of Circuits: 9-Bit Mounting: SMD (SMT) Logic Type: Parity Generator/Checker Current - Output High, Low: 1mA, 20mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 132649-74F280SC
Packaging: Tube/Rail
Number of Circuits: 9-Bit
Mounting: SMD (SMT)
Logic Type: Parity Generator/Checker
Current - Output High, Low: 1mA, 20mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Logic - Parity Generators and Checkers - 74F280SC - Lingto Electronic Limited
Shenzhen, China
Logic - Parity Generators and Checkers
74F280SC
Logic - Parity Generators and Checkers 74F280SC
IC PARITY GEN/CHKER 9-BIT 14SOIC

IC PARITY GEN/CHKER 9-BIT 14SOIC

Supplier's Site Datasheet
Parity Generators and Checkers - 74F280SC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Parity Generators and Checkers
74F280SC
Parity Generators and Checkers 74F280SC
Parity Generator 9-Bit 14-SOIC

Parity Generator 9-Bit 14-SOIC

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Parity Checkers and Generators Parity Checkers and Generators Parity Checkers and Generators Parity Checkers and Generators
Product Number 74F280SC 74F280SC 74F280SC 74F280SC
Product Name Logic - Logic - Parity Generators and Checkers - 74F280SC Logic - Parity Generators and Checkers Parity Generators and Checkers
Number of Bits 9 9
Package Type SOP; Other; SOP14 SOIC; Other; 14-SOIC (0.154\", 3.90mm Width)
Logic Family TTL
Unlock Full Specs
to access all available technical data

Similar Products

SN74F280B 9-bit odd/even parity generators / checkers - SN74F280BD - Texas Instruments
Specs
Number of Bits 2
Supply Voltage Other; 4.5
Package Type Other; PDIP,SO,SOIC
View Details
7 suppliers
Parity Generators and Checkers - 74HCT280DB,118-ND - DigiKey
Specs
Number of Bits 9
Package Type SSOP; "14-SSOP (0.209"", 5.30mm Width)"
View Details
4 suppliers
Logic - Parity Generators and Checkers - N82S62NB - Lingto Electronic Limited
Specs
Operating Current 1 to 20 mA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Look-Ahead Carry Generator - 54182/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage Other; 7 V
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
Logic Family TTL
View Details