Microchip Technology, Inc. Integrated Circuits (ICs) - Logic - Parity Generators and Checkers SY100E160JC

Description
Win Source Part Number: 1257176-SY100E160JC Category: Integrated Circuits (ICs)>Logic - Parity Generators and Checkers Series: 100E Package: Bulk Number of Circuits: 12-Bit Standard Package: 38 Mounting: SMD (SMT) Logic Type: Parity Generator/Checker Voltage - Supply: 4.2 V ~ 5.5 V Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: 0°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: 100E160 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1257176-SY100E160JC Category: Integrated Circuits (ICs)>Logic - Parity Generators and Checkers Series: 100E Package: Bulk Number of Circuits: 12-Bit Standard Package: 38 Mounting: SMD (SMT) Logic Type: Parity Generator/Checker Voltage - Supply: 4.2 V ~ 5.5 V Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: 0°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: 100E160 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Parity Generators and Checkers - SY100E160JC - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Parity Generators and Checkers
SY100E160JC
Integrated Circuits (ICs) - Logic - Parity Generators and Checkers SY100E160JC
Win Source Part Number: 1257176-SY100E160JC Category: Integrated Circuits (ICs)>Logic - Parity Generators and Checkers Series: 100E Package: Bulk Number of Circuits: 12-Bit Standard Package: 38 Mounting: SMD (SMT) Logic Type: Parity Generator/Checker Voltage - Supply: 4.2 V ~ 5.5 V Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: 0°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: 100E160 RoHS Status: RoHS non-compliant

Win Source Part Number: 1257176-SY100E160JC
Category: Integrated Circuits (ICs)>Logic - Parity Generators and Checkers
Series: 100E
Package: Bulk
Number of Circuits: 12-Bit
Standard Package: 38
Mounting: SMD (SMT)
Logic Type: Parity Generator/Checker
Voltage - Supply: 4.2 V ~ 5.5 V
Package / Case: 28-LCC (J-Lead)
Supplier Device Package: 28-PLCC (11.48x11.48)
Temperature Range - Operating: 0°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: 100E160
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Parity Generators and Checkers - SY100E160JC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Parity Generators and Checkers
SY100E160JC
Parity Generators and Checkers SY100E160JC
Parity Generator 12-Bit 28-PLCC (11.48x11.48)

Parity Generator 12-Bit 28-PLCC (11.48x11.48)

Buy Now Datasheet
Logic - Parity Generators and Checkers - SY100E160JC - Lingto Electronic Limited
Shenzhen, China
Logic - Parity Generators and Checkers
SY100E160JC
Logic - Parity Generators and Checkers SY100E160JC
IC GEN/CHKER 12-BIT 28PLCC

IC GEN/CHKER 12-BIT 28PLCC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Parity Checkers and Generators Parity Checkers and Generators Parity Checkers and Generators
Product Number SY100E160JC SY100E160JC SY100E160JC
Product Name Integrated Circuits (ICs) - Logic - Parity Generators and Checkers Parity Generators and Checkers Logic - Parity Generators and Checkers
Number of Bits 12
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Parity Generators and Checkers - DM74AS280M - Lingto Electronic Limited
Specs
Operating Current 2 to 20 mA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Parity Generators and Checkers - 74HCT280DB,118-ND - DigiKey
Specs
Number of Bits 9
Package Type SSOP; "14-SSOP (0.209"", 5.30mm Width)"
View Details
4 suppliers
4-Bit ALU and Function Generator - 54181/J,K - Lansdale Semiconductor, Inc.
Specs
Number of Bits 4
Supply Voltage Other; 7 VDC
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
View Details