MICROCHIP TECHNOLOGY, INC.
RO-3-2513 -- PARITY GENERATORS AND CHECKERS
Microchip Technology, Inc.
Parity Generators and Checkers
RO-3-2513
Description
Parity Generator
-
Quarktwin Technology Ltd.
-
Shenzhen Shengyu Electronics Technology Limited
Description
Parity Generator
Suppliers
Integrated Circuits (ICs) - Logic - Parity Generators and Checkers
RO-3-2513
Supplier's Site
Technical Specifications
|
Product Category
|
Parity Checkers and Generators |
Parity Checkers and Generators |
|
Product Number
|
RO-3-2513 |
RO-3-2513 |
|
Product Name
|
Parity Generators and Checkers |
Integrated Circuits (ICs) - Logic - Parity Generators and Checkers |
Unlock Full Specs
to access all available technical data
Similar Products
Package Type
DIP; Other; CDIP16
Logic Family
TTL
View Details
4 suppliers
Number of Bits
2
Supply Voltage
5V; Other; 4.5
Package Type
Other; PDIP
View Details
5 suppliers
Supply Voltage
Other; 4.5 V ~ 5.5 V
Package Type
SOP; SSOP; Other; 14-SSOP (0.209\", 5.30mm Width)
View Details
2 suppliers
Lansdale Semiconductor, Inc.
Supply Voltage
Other; 7 V
Package Type
DIP (optional feature); Other (optional feature); Lead Flat Pack
Logic Family
TTL
View Details