SMSC - STANDARD MICROSYSTEMS CORPORATION
COM8116ATT -- PARITY GENERATORS AND CHECKERS
SMSC - Standard Microsystems Corporation
Parity Generators and Checkers
COM8116ATT
Description
Parity Generator
-
Quarktwin Technology Ltd.
Description
Parity Generator
Technical Specifications
|
Product Category
|
Parity Checkers and Generators |
|
Product Number
|
COM8116ATT |
|
Product Name
|
Parity Generators and Checkers |
Unlock Full Specs
to access all available technical data
Similar Products
Supply Voltage
Other
Operating Current
1 to 20 mA
View Details
2 suppliers
Supply Voltage
Other; +7
Package Type
Other; SOT108-1 SOT108-1
View Details
5 suppliers
Operating Current
32 to 64 mA
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
Lansdale Semiconductor, Inc.
Number of Bits
4
Supply Voltage
Other; 7 VDC
Package Type
DIP (optional feature); Other (optional feature); Lead Flat Pack
View Details