Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - Parity Generators and Checkers SN74AS286NSRG4

Description
Win Source Part Number: 1257163-SN74AS286NSR G4 Category: Integrated Circuits (ICs)>Logic - Parity Generators and Checkers Series: 74AS Package: Tape & Reel (TR) Number of Circuits: 9-Bit Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Parity Generator/Checker Current - Output High, Low: 15mA, 48mA; 2mA, 20mA Voltage - Supply: 4.5 V ~ 5.5 V Package / Case: 14-SOIC (0.209", 5.30mm Width) Supplier Device Package: 14-SO Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74AS2 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1257163-SN74AS286NSR G4 Category: Integrated Circuits (ICs)>Logic - Parity Generators and Checkers Series: 74AS Package: Tape & Reel (TR) Number of Circuits: 9-Bit Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Parity Generator/Checker Current - Output High, Low: 15mA, 48mA; 2mA, 20mA Voltage - Supply: 4.5 V ~ 5.5 V Package / Case: 14-SOIC (0.209", 5.30mm Width) Supplier Device Package: 14-SO Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74AS2 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Parity Generators and Checkers - SN74AS286NSRG4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Parity Generators and Checkers
SN74AS286NSRG4
Integrated Circuits (ICs) - Logic - Parity Generators and Checkers SN74AS286NSRG4
Win Source Part Number: 1257163-SN74AS286NSR G4 Category: Integrated Circuits (ICs)>Logic - Parity Generators and Checkers Series: 74AS Package: Tape & Reel (TR) Number of Circuits: 9-Bit Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Parity Generator/Checker Current - Output High, Low: 15mA, 48mA; 2mA, 20mA Voltage - Supply: 4.5 V ~ 5.5 V Package / Case: 14-SOIC (0.209", 5.30mm Width) Supplier Device Package: 14-SO Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74AS2 Product Status: Obsolete

Win Source Part Number: 1257163-SN74AS286NSRG4
Category: Integrated Circuits (ICs)>Logic - Parity Generators and Checkers
Series: 74AS
Package: Tape & Reel (TR)
Number of Circuits: 9-Bit
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: Parity Generator/Checker
Current - Output High, Low: 15mA, 48mA; 2mA, 20mA
Voltage - Supply: 4.5 V ~ 5.5 V
Package / Case: 14-SOIC (0.209", 5.30mm Width)
Supplier Device Package: 14-SO
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: SN74AS2
Product Status: Obsolete

Buy Now Datasheet
Parity Generators and Checkers - SN74AS286NSRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Parity Generators and Checkers
SN74AS286NSRG4
Parity Generators and Checkers SN74AS286NSRG4
Parity Generator 9-Bit 14-SO

Parity Generator 9-Bit 14-SO

Buy Now
Logic - Parity Generators and Checkers - SN74AS286NSRG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Parity Generators and Checkers
SN74AS286NSRG4
Logic - Parity Generators and Checkers SN74AS286NSRG4
IC PARITY GEN/CHKER 9-BIT 14SOP

IC PARITY GEN/CHKER 9-BIT 14SOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Parity Checkers and Generators Parity Checkers and Generators Parity Checkers and Generators
Product Number SN74AS286NSRG4 SN74AS286NSRG4 SN74AS286NSRG4
Product Name Integrated Circuits (ICs) - Logic - Parity Generators and Checkers Parity Generators and Checkers Logic - Parity Generators and Checkers
Number of Bits 9
Unlock Full Specs
to access all available technical data

Similar Products

SN54LS280 9-Bit Odd/Even Parity Generators/Checkers - SNJ54LS280FK - Texas Instruments
Specs
Number of Bits 2
Supply Voltage Other; 4.75
Package Type Other; CDIP,CFP,LCCC
View Details
3 suppliers
Parity Generators and Checkers - 74HCT280DB,118-ND - DigiKey
Specs
Number of Bits 9
Package Type SSOP; "14-SSOP (0.209"", 5.30mm Width)"
View Details
4 suppliers
8-Bit Parity Tree - 4308/C,A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Number of Bits 8
Supply Voltage Other; 7 VDC
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
View Details