Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - Parity Generators and Checkers SN74ALS280DRE4

Description
Win Source Part Number: 1257165-SN74ALS280DR E4 Category: Integrated Circuits (ICs)>Logic - Parity Generators and Checkers Series: 74ALS Package: Tape & Reel (TR) Number of Circuits: 9-Bit Standard Package: 2,500 Mounting: SMD (SMT) Logic Type: Parity Generator/Checker Current - Output High, Low: 2.6mA, 24mA Voltage - Supply: 4.5 V ~ 5.5 V Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74ALS2 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1257165-SN74ALS280DR E4 Category: Integrated Circuits (ICs)>Logic - Parity Generators and Checkers Series: 74ALS Package: Tape & Reel (TR) Number of Circuits: 9-Bit Standard Package: 2,500 Mounting: SMD (SMT) Logic Type: Parity Generator/Checker Current - Output High, Low: 2.6mA, 24mA Voltage - Supply: 4.5 V ~ 5.5 V Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74ALS2 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Parity Generators and Checkers - SN74ALS280DRE4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Parity Generators and Checkers
SN74ALS280DRE4
Integrated Circuits (ICs) - Logic - Parity Generators and Checkers SN74ALS280DRE4
Win Source Part Number: 1257165-SN74ALS280DR E4 Category: Integrated Circuits (ICs)>Logic - Parity Generators and Checkers Series: 74ALS Package: Tape & Reel (TR) Number of Circuits: 9-Bit Standard Package: 2,500 Mounting: SMD (SMT) Logic Type: Parity Generator/Checker Current - Output High, Low: 2.6mA, 24mA Voltage - Supply: 4.5 V ~ 5.5 V Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74ALS2 Product Status: Obsolete

Win Source Part Number: 1257165-SN74ALS280DRE4
Category: Integrated Circuits (ICs)>Logic - Parity Generators and Checkers
Series: 74ALS
Package: Tape & Reel (TR)
Number of Circuits: 9-Bit
Standard Package: 2,500
Mounting: SMD (SMT)
Logic Type: Parity Generator/Checker
Current - Output High, Low: 2.6mA, 24mA
Voltage - Supply: 4.5 V ~ 5.5 V
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: SN74ALS2
Product Status: Obsolete

Buy Now Datasheet
Logic - Parity Generators and Checkers - SN74ALS280DRE4 - Lingto Electronic Limited
Shenzhen, China
Logic - Parity Generators and Checkers
SN74ALS280DRE4
Logic - Parity Generators and Checkers SN74ALS280DRE4
IC PARITY GEN/CHKER 9-BIT 14SOIC

IC PARITY GEN/CHKER 9-BIT 14SOIC

Supplier's Site Datasheet
Parity Generators and Checkers - SN74ALS280DRE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Parity Generators and Checkers
SN74ALS280DRE4
Parity Generators and Checkers SN74ALS280DRE4
Parity Generator 9-Bit 14-SOIC

Parity Generator 9-Bit 14-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Parity Checkers and Generators Parity Checkers and Generators Parity Checkers and Generators
Product Number SN74ALS280DRE4 SN74ALS280DRE4 SN74ALS280DRE4
Product Name Integrated Circuits (ICs) - Logic - Parity Generators and Checkers Logic - Parity Generators and Checkers Parity Generators and Checkers
Number of Bits 9
Unlock Full Specs
to access all available technical data

Similar Products

SN54LS280 9-Bit Odd/Even Parity Generators/Checkers - SNJ54LS280W - Texas Instruments
Specs
Number of Bits 2
Supply Voltage Other; 4.75
Package Type Other; CDIP,CFP,LCCC
View Details
3 suppliers
9-bit odd/even parity generator/checker - 74HC280D,653 - Nexperia B.V.
Specs
Supply Voltage Other; +7
Package Type Other; SOT108-1 SOT108-1
View Details
5 suppliers
CRC Generator/Checker - 9401/C - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage Other; 7 V
Package Type DIP
Pin Count 14
View Details