INTEGRATED DEVICE TECHNOLOGY
QS74FCT280ATZ -- PARITY GENERATORS AND CHECKERS
Integrated Device Technology
Parity Generators and Checkers
QS74FCT280ATZ
Description
Parity Generator
-
Quarktwin Technology Ltd.
Datasheet
Description
Parity Generator
Datasheet
Technical Specifications
|
Product Category
|
Parity Checkers and Generators |
|
Product Number
|
QS74FCT280ATZ |
|
Product Name
|
Parity Generators and Checkers |
Unlock Full Specs
to access all available technical data
Similar Products
Package Type
Other; LCCC
Logic Family
FCT
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Number of Bits
9
Package Type
SOIC; "14-SOIC (0.154"", 3.90mm Width)"
View Details
3 suppliers
Lansdale Semiconductor, Inc.
Supply Voltage
Other; 7 V
Package Type
DIP (optional feature); Other (optional feature); Lead Flat Pack
Logic Family
TTL
View Details