SMSC - STANDARD MICROSYSTEMS CORPORATION
COM5016BICD -- PARITY GENERATORS AND CHECKERS
SMSC - Standard Microsystems Corporation
Parity Generators and Checkers
COM5016BICD
Description
Parity Generator
-
Quarktwin Technology Ltd.
Description
Parity Generator
Technical Specifications
|
Product Category
|
Parity Checkers and Generators |
|
Product Number
|
COM5016BICD |
|
Product Name
|
Parity Generators and Checkers |
Unlock Full Specs
to access all available technical data
Similar Products
Number of Bits
2
Supply Voltage
Other; 4.75
Package Type
Other; CDIP,CFP,LCCC
View Details
3 suppliers
Number of Bits
9
Package Type
SSOP; "14-SSOP (0.209"", 5.30mm Width)"
View Details
4 suppliers
Lansdale Semiconductor, Inc.
Number of Bits
8
Supply Voltage
Other; 8 VDC
Package Type
DIP (optional feature); Other (optional feature); Lead Flat Pack
View Details