INTEGRATED DEVICE TECHNOLOGY
QS74FCT521BTSO -- PARITY GENERATORS AND CHECKERS
Integrated Device Technology
Parity Generators and Checkers
QS74FCT521BTSO
Description
Parity Generator 8-Bit
-
Quarktwin Technology Ltd.
Datasheet
Description
Parity Generator 8-Bit
Datasheet
Technical Specifications
|
Product Category
|
Parity Checkers and Generators |
|
Product Number
|
QS74FCT521BTSO |
|
Product Name
|
Parity Generators and Checkers |
|
Supply Voltage
|
Other; 4.75 V ~ 5.25 V
|
Unlock Full Specs
to access all available technical data
Similar Products
Number of Bits
2
Supply Voltage
3.3V; Other; 2
Package Type
Other; PDIP,SOIC
View Details
5 suppliers
Lansdale Semiconductor, Inc.
Number of Bits
8
Supply Voltage
Other; 8 VDC
Package Type
DIP (optional feature); Other (optional feature); Lead Flat Pack
View Details