onsemi Integrated Circuits (ICs) - Logic - Parity Generators and Checkers SC65895PK280

Description
Win Source Part Number: 1000586-SC65895PK280 Category: Integrated Circuits (ICs)>Logic - Parity Generators and Checkers Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: onsemi Other Names: 2156-SC65895PK280,ON SONSSC65895PK280 RoHS Status: Not applicable
Request a Quote Datasheet
Description
Win Source Part Number: 1000586-SC65895PK280 Category: Integrated Circuits (ICs)>Logic - Parity Generators and Checkers Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: onsemi Other Names: 2156-SC65895PK280,ON SONSSC65895PK280 RoHS Status: Not applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Parity Generators and Checkers - SC65895PK280 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Parity Generators and Checkers
SC65895PK280
Integrated Circuits (ICs) - Logic - Parity Generators and Checkers SC65895PK280
Win Source Part Number: 1000586-SC65895PK280 Category: Integrated Circuits (ICs)>Logic - Parity Generators and Checkers Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: onsemi Other Names: 2156-SC65895PK280,ON SONSSC65895PK280 RoHS Status: Not applicable

Win Source Part Number: 1000586-SC65895PK280
Category: Integrated Circuits (ICs)>Logic - Parity Generators and Checkers
Series: *
Package: Bulk
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: 2156-SC65895PK280,ONSONSSC65895PK280
RoHS Status: Not applicable

Buy Now
 - SC65895PK280 - Rochester Electronics
Newburyport, MA, United States
LOG TTL PARITY CHCK 9BIT

LOG TTL PARITY CHCK 9BIT

Supplier's Site Datasheet
Parity Generators and Checkers - SC65895PK280 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Parity Generators and Checkers
SC65895PK280
Parity Generators and Checkers SC65895PK280
Parity Generator

Parity Generator

Buy Now
Shenzhen, China
Integrated Circuits (ICs) - Logic - Parity Generators and Checkers
SC65895PK280
Integrated Circuits (ICs) - Logic - Parity Generators and Checkers SC65895PK280
LOG TTL PARITY CHCK 9BIT

LOG TTL PARITY CHCK 9BIT

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category Parity Checkers and Generators Parity Checkers and Generators Parity Checkers and Generators Parity Checkers and Generators
Product Number SC65895PK280 SC65895PK280 SC65895PK280 SC65895PK280
Product Name Integrated Circuits (ICs) - Logic - Parity Generators and Checkers Parity Generators and Checkers Integrated Circuits (ICs) - Logic - Parity Generators and Checkers
Logic Family TTL
Unlock Full Specs
to access all available technical data

Similar Products

SN74LS280 9-bit odd/even parity generators / checkers - SN74LS280NSR - Texas Instruments
Specs
Number of Bits 2
Supply Voltage 5V; Other; 4.75
Package Type Other; PDIP,SO,SOIC
View Details
7 suppliers
Parity Generators and Checkers - 74HCT280DB,118-ND - DigiKey
Specs
Number of Bits 9
Package Type SSOP; "14-SSOP (0.209"", 5.30mm Width)"
View Details
4 suppliers
CRC Generator/Checker - 9401/C - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage Other; 7 V
Package Type DIP
Pin Count 14
View Details