Microchip Technology, Inc. Integrated Circuits (ICs) - Logic - Parity Generators and Checkers SY10E193JZ

Description
Win Source Part Number: 1257167-SY10E193JZ Category: Integrated Circuits (ICs)>Logic - Parity Generators and Checkers Series: 10E Package: Bulk Number of Circuits: 8-Bit Standard Package: 38 Mounting: SMD (SMT) Logic Type: Parity Generator Voltage - Supply: 4.2 V ~ 5.5 V Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: 0°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: 10E193 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1257167-SY10E193JZ Category: Integrated Circuits (ICs)>Logic - Parity Generators and Checkers Series: 10E Package: Bulk Number of Circuits: 8-Bit Standard Package: 38 Mounting: SMD (SMT) Logic Type: Parity Generator Voltage - Supply: 4.2 V ~ 5.5 V Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: 0°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: 10E193 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Parity Generators and Checkers - SY10E193JZ - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Parity Generators and Checkers
SY10E193JZ
Integrated Circuits (ICs) - Logic - Parity Generators and Checkers SY10E193JZ
Win Source Part Number: 1257167-SY10E193JZ Category: Integrated Circuits (ICs)>Logic - Parity Generators and Checkers Series: 10E Package: Bulk Number of Circuits: 8-Bit Standard Package: 38 Mounting: SMD (SMT) Logic Type: Parity Generator Voltage - Supply: 4.2 V ~ 5.5 V Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: 0°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: 10E193 Product Status: Obsolete

Win Source Part Number: 1257167-SY10E193JZ
Category: Integrated Circuits (ICs)>Logic - Parity Generators and Checkers
Series: 10E
Package: Bulk
Number of Circuits: 8-Bit
Standard Package: 38
Mounting: SMD (SMT)
Logic Type: Parity Generator
Voltage - Supply: 4.2 V ~ 5.5 V
Package / Case: 28-LCC (J-Lead)
Supplier Device Package: 28-PLCC (11.48x11.48)
Temperature Range - Operating: 0°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: 10E193
Product Status: Obsolete

Buy Now Datasheet
Logic - Parity Generators and Checkers - SY10E193JZ - Lingto Electronic Limited
Shenzhen, China
Logic - Parity Generators and Checkers
SY10E193JZ
Logic - Parity Generators and Checkers SY10E193JZ
IC PARITY GENERATOR 8-BIT 28PLCC

IC PARITY GENERATOR 8-BIT 28PLCC

Supplier's Site Datasheet
Parity Generators and Checkers - SY10E193JZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Parity Generators and Checkers
SY10E193JZ
Parity Generators and Checkers SY10E193JZ
Parity Generator 8-Bit 28-PLCC (11.48x11.48)

Parity Generator 8-Bit 28-PLCC (11.48x11.48)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Parity Checkers and Generators Parity Checkers and Generators Parity Checkers and Generators
Product Number SY10E193JZ SY10E193JZ SY10E193JZ
Product Name Integrated Circuits (ICs) - Logic - Parity Generators and Checkers Logic - Parity Generators and Checkers Parity Generators and Checkers
Number of Bits 8
Unlock Full Specs
to access all available technical data

Similar Products

Parity Generators and Checkers - 74HCT280DB,112 - Quarktwin Technology Ltd.
Specs
Supply Voltage Other; 4.5 V ~ 5.5 V
Package Type SOP; SSOP; Other; 14-SSOP (0.209\", 5.30mm Width)
View Details
2 suppliers
8-Bit Parity Checker - 5123/C,A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Number of Bits 8
Supply Voltage Other; 8 VDC
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
View Details