INTEGRATED DEVICE TECHNOLOGY
QS74FCT521ATSO -- PARITY GENERATORS AND CHECKERS
Integrated Device Technology
Parity Generators and Checkers
QS74FCT521ATSO
Description
Parity Generator 8-Bit
-
Quarktwin Technology Ltd.
Datasheet
Description
Parity Generator 8-Bit
Datasheet
Technical Specifications
|
Product Category
|
Parity Checkers and Generators |
|
Product Number
|
QS74FCT521ATSO |
|
Product Name
|
Parity Generators and Checkers |
|
Supply Voltage
|
Other; 4.75 V ~ 5.25 V
|
Unlock Full Specs
to access all available technical data
Similar Products
Package Type
Other; CDIP,CFP,LCCC
Logic Family
S
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Number of Bits
9
Package Type
SOIC; "14-SOIC (0.154"", 3.90mm Width)"
View Details
3 suppliers
Lansdale Semiconductor, Inc.
Number of Bits
8
Package Type
DIP (optional feature); Other (optional feature); Lead Flat Pack
Logic Family
TTL
View Details