SMSC - STANDARD MICROSYSTEMS CORPORATION
COM8116T-013CD -- PARITY GENERATORS AND CHECKERS
SMSC - Standard Microsystems Corporation
Parity Generators and Checkers
COM8116T-013CD
Description
Parity Generator
-
Quarktwin Technology Ltd.
Description
Parity Generator
Technical Specifications
|
Product Category
|
Parity Checkers and Generators |
|
Product Number
|
COM8116T-013CD |
|
Product Name
|
Parity Generators and Checkers |
Unlock Full Specs
to access all available technical data
Similar Products
Supply Voltage
Other; 4.5 V ~ 5.5 V
Package Type
Other; 16-CFlatpack
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Number of Bits
9
Package Type
SOIC; "14-SOIC (0.154"", 3.90mm Width)"
View Details
3 suppliers
Operating Current
1 to 20 mA
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
Lansdale Semiconductor, Inc.
Supply Voltage
Other; 7 V
Package Type
DIP (optional feature); Other (optional feature); Lead Flat Pack
Logic Family
TTL
View Details