Integrated Device Technology Integrated Circuits (ICs) - Logic - Parity Generators and Checkers QS74FCT280BTS1

Description
Win Source Part Number: 981173-QS74FCT280BTS 1 Category: Integrated Circuits (ICs)>Logic - Parity Generators and Checkers Series: 74FCT Package: Bulk Number of Circuits: 9-Bit Standard Package: 1 Mounting: SMD (SMT) Logic Type: Parity Generator/Checker Voltage - Supply: 4.75 V ~ 5.25 V Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. HTSUS: 8542.39.0001 Mfr: Quality Semiconductor Other Names: 2156-QS74FCT280BTS1, QSIQSIQS74FCT280BTS1 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 981173-QS74FCT280BTS 1 Category: Integrated Circuits (ICs)>Logic - Parity Generators and Checkers Series: 74FCT Package: Bulk Number of Circuits: 9-Bit Standard Package: 1 Mounting: SMD (SMT) Logic Type: Parity Generator/Checker Voltage - Supply: 4.75 V ~ 5.25 V Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. HTSUS: 8542.39.0001 Mfr: Quality Semiconductor Other Names: 2156-QS74FCT280BTS1, QSIQSIQS74FCT280BTS1 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Parity Generators and Checkers - QS74FCT280BTS1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Parity Generators and Checkers
QS74FCT280BTS1
Integrated Circuits (ICs) - Logic - Parity Generators and Checkers QS74FCT280BTS1
Win Source Part Number: 981173-QS74FCT280BTS 1 Category: Integrated Circuits (ICs)>Logic - Parity Generators and Checkers Series: 74FCT Package: Bulk Number of Circuits: 9-Bit Standard Package: 1 Mounting: SMD (SMT) Logic Type: Parity Generator/Checker Voltage - Supply: 4.75 V ~ 5.25 V Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. HTSUS: 8542.39.0001 Mfr: Quality Semiconductor Other Names: 2156-QS74FCT280BTS1, QSIQSIQS74FCT280BTS1 Product Status: Obsolete

Win Source Part Number: 981173-QS74FCT280BTS1
Category: Integrated Circuits (ICs)>Logic - Parity Generators and Checkers
Series: 74FCT
Package: Bulk
Number of Circuits: 9-Bit
Standard Package: 1
Mounting: SMD (SMT)
Logic Type: Parity Generator/Checker
Voltage - Supply: 4.75 V ~ 5.25 V
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
HTSUS: 8542.39.0001
Mfr: Quality Semiconductor
Other Names: 2156-QS74FCT280BTS1,QSIQSIQS74FCT280BTS1
Product Status: Obsolete

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Parity Generators and Checkers - QS74FCT280BTS1 - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Logic - Parity Generators and Checkers
QS74FCT280BTS1
Integrated Circuits (ICs) - Logic - Parity Generators and Checkers QS74FCT280BTS1
IC PARITY GEN/CHKER 9-BIT

IC PARITY GEN/CHKER 9-BIT

Supplier's Site
Parity Generators and Checkers - QS74FCT280BTS1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Parity Generators and Checkers
QS74FCT280BTS1
Parity Generators and Checkers QS74FCT280BTS1
Parity Generator 9-Bit

Parity Generator 9-Bit

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category Parity Checkers and Generators Parity Checkers and Generators Parity Checkers and Generators
Product Number QS74FCT280BTS1 QS74FCT280BTS1 QS74FCT280BTS1
Product Name Integrated Circuits (ICs) - Logic - Parity Generators and Checkers Integrated Circuits (ICs) - Logic - Parity Generators and Checkers Parity Generators and Checkers
Number of Bits 9
Unlock Full Specs
to access all available technical data

Similar Products

Parity Generators and Checkers - 9348DMQB - Quarktwin Technology Ltd.
Specs
Supply Voltage Other; 4.5 V ~ 5.5 V
Package Type DIP; Other; 16-CDIP (0.300\", 7.62mm)
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Parity Generators and Checkers - 74HC280D,652-ND - DigiKey
Specs
Number of Bits 9
Package Type SOIC; "14-SOIC (0.154"", 3.90mm Width)"
View Details
3 suppliers
8-Bit Parity Generator & Checker - 8262/C,D - Lansdale Semiconductor, Inc.
Specs
Number of Bits 8
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
Logic Family TTL
View Details