Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - Parity Generators and Checkers SN74AS286NG4

Description
Win Source Part Number: 1257159-SN74AS286NG4 Category: Integrated Circuits (ICs)>Logic - Parity Generators and Checkers Series: 74AS Package: Tube Number of Circuits: 9-Bit Standard Package: 25 Logic Type: Parity Generator/Checker Current - Output High, Low: 15mA, 48mA; 2mA, 20mA Voltage - Supply: 4.5 V ~ 5.5 V Mounting Type: Through Hole Package / Case: 14-DIP (0.300", 7.62mm) Supplier Device Package: 14-PDIP Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74AS286NE4,SN74AS2 86NE4 Base Product Number: 74AS286
Request a Quote Datasheet
Description
Win Source Part Number: 1257159-SN74AS286NG4 Category: Integrated Circuits (ICs)>Logic - Parity Generators and Checkers Series: 74AS Package: Tube Number of Circuits: 9-Bit Standard Package: 25 Logic Type: Parity Generator/Checker Current - Output High, Low: 15mA, 48mA; 2mA, 20mA Voltage - Supply: 4.5 V ~ 5.5 V Mounting Type: Through Hole Package / Case: 14-DIP (0.300", 7.62mm) Supplier Device Package: 14-PDIP Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74AS286NE4,SN74AS2 86NE4 Base Product Number: 74AS286
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Parity Generators and Checkers - SN74AS286NG4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Parity Generators and Checkers
SN74AS286NG4
Integrated Circuits (ICs) - Logic - Parity Generators and Checkers SN74AS286NG4
Win Source Part Number: 1257159-SN74AS286NG4 Category: Integrated Circuits (ICs)>Logic - Parity Generators and Checkers Series: 74AS Package: Tube Number of Circuits: 9-Bit Standard Package: 25 Logic Type: Parity Generator/Checker Current - Output High, Low: 15mA, 48mA; 2mA, 20mA Voltage - Supply: 4.5 V ~ 5.5 V Mounting Type: Through Hole Package / Case: 14-DIP (0.300", 7.62mm) Supplier Device Package: 14-PDIP Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74AS286NE4,SN74AS2 86NE4 Base Product Number: 74AS286

Win Source Part Number: 1257159-SN74AS286NG4
Category: Integrated Circuits (ICs)>Logic - Parity Generators and Checkers
Series: 74AS
Package: Tube
Number of Circuits: 9-Bit
Standard Package: 25
Logic Type: Parity Generator/Checker
Current - Output High, Low: 15mA, 48mA; 2mA, 20mA
Voltage - Supply: 4.5 V ~ 5.5 V
Mounting Type: Through Hole
Package / Case: 14-DIP (0.300", 7.62mm)
Supplier Device Package: 14-PDIP
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SN74AS286NE4,SN74AS286NE4
Base Product Number: 74AS286

Buy Now Datasheet
Logic - Parity Generators and Checkers - SN74AS286NG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Parity Generators and Checkers
SN74AS286NG4
Logic - Parity Generators and Checkers SN74AS286NG4
IC PARITY GEN/CHKER 9-BIT 14DIP

IC PARITY GEN/CHKER 9-BIT 14DIP

Supplier's Site Datasheet
Parity Generators and Checkers - SN74AS286NG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Parity Generators and Checkers
SN74AS286NG4
Parity Generators and Checkers SN74AS286NG4
Parity Generator 9-Bit 14-PDIP

Parity Generator 9-Bit 14-PDIP

Buy Now

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Parity Checkers and Generators Parity Checkers and Generators Parity Checkers and Generators
Product Number SN74AS286NG4 SN74AS286NG4 SN74AS286NG4
Product Name Integrated Circuits (ICs) - Logic - Parity Generators and Checkers Logic - Parity Generators and Checkers Parity Generators and Checkers
Number of Bits 9
Unlock Full Specs
to access all available technical data

Similar Products

SN74AS286 9-Bit Parity Generators/Checkers With Bus-Driver Parity I/O Ports - SN74AS286NE4 - Texas Instruments
Specs
Number of Bits 1
Supply Voltage 5V; Other; 4.5
Package Type Other; PDIP,SOIC
View Details
9-bit odd/even parity generator/checker - 74HCT280D,653 - Nexperia B.V.
Specs
Supply Voltage Other; +7
Package Type Other; SOT108-1 SOT108-1
View Details
6 suppliers
 - 93S48FM/B - Rochester Electronics
Rochester Electronics
Specs
Package Type Other; CFP16
View Details
Look-Ahead Carry Generator - 54182/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage Other; 7 V
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
Logic Family TTL
View Details