INTEGRATED DEVICE TECHNOLOGY
QS74FCT521DTSO -- PARITY GENERATORS AND CHECKERS
Integrated Device Technology
Parity Generators and Checkers
QS74FCT521DTSO
Description
Parity Generator 8-Bit
-
Quarktwin Technology Ltd.
Datasheet
Description
Parity Generator 8-Bit
Datasheet
Technical Specifications
|
Product Category
|
Parity Checkers and Generators |
|
Product Number
|
QS74FCT521DTSO |
|
Product Name
|
Parity Generators and Checkers |
|
Supply Voltage
|
Other; 4.75 V ~ 5.25 V
|
Unlock Full Specs
to access all available technical data
Similar Products
Supply Voltage
Other
Operating Current
1 to 20 mA
View Details
2 suppliers
Supply Voltage
Other; +7
Package Type
Other; SOT108-1 SOT108-1
View Details
5 suppliers
Lansdale Semiconductor, Inc.
Number of Bits
8
Supply Voltage
Other; 7 V
Package Type
DIP (optional feature); Other (optional feature); Lead Flat Pack
View Details