Advanced Micro Devices, Inc. Logic - Logic - Parity Generators and Checkers - N82S62N N82S62N

Description
Manufacturer: Amd Win Source Part Number: 249456-N82S62N Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Amd Win Source Part Number: 249456-N82S62N Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Parity Generators and Checkers - N82S62N - N82S62N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Parity Generators and Checkers - N82S62N
N82S62N
Logic - Logic - Parity Generators and Checkers - N82S62N N82S62N
Manufacturer: Amd Win Source Part Number: 249456-N82S62N Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Amd
Win Source Part Number: 249456-N82S62N
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now
Parity Generators and Checkers - N82S62N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Parity Generators and Checkers
N82S62N
Parity Generators and Checkers N82S62N
Parity Generator 1 14-PDIP

Parity Generator 1 14-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Parity Generators and Checkers - N82S62N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Parity Generators and Checkers
N82S62N
Integrated Circuits (ICs) - Logic - Parity Generators and Checkers N82S62N
9 INPUT PARITY GENERATOR/CHECKER

9 INPUT PARITY GENERATOR/CHECKER

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Parity Checkers and Generators Parity Checkers and Generators Parity Checkers and Generators
Product Number N82S62N N82S62N N82S62N
Product Name Logic - Logic - Parity Generators and Checkers - N82S62N Parity Generators and Checkers Integrated Circuits (ICs) - Logic - Parity Generators and Checkers
Supply Voltage Other; 4.75 V ~ 5.25 V Other
Unlock Full Specs
to access all available technical data

Similar Products

Parity Generators and Checkers - SN74ALS280NG4 - Quarktwin Technology Ltd.
Specs
Supply Voltage Other; 4.5 V ~ 5.5 V
Package Type DIP; Other; 14-DIP (0.300\", 7.62mm)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
Parity Generators and Checkers - 1727-3402-ND - DigiKey
Specs
Number of Bits 9
Package Type SOIC; "14-SOIC (0.154"", 3.90mm Width)"
View Details
3 suppliers
Logic - Parity Generators and Checkers - SN74AS280DE4 - Lingto Electronic Limited
Specs
Operating Current 2 to 20 mA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
4-Bit ALU and Function Generator - 54181/J,K - Lansdale Semiconductor, Inc.
Specs
Number of Bits 4
Supply Voltage Other; 7 VDC
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
View Details