onsemi Logic - Logic - Parity Generators and Checkers - MC10H160L MC10H160L

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1217276-MC10H160L Packaging: Tube Mounting Style: Through Hole Number of Circuits: 12-Bit Logic Type: Parity Generator/Checker Categories: Integrated Circuits Supplier Device Package: 16-CDIP Status: Obsolete Temperature Range - Operating: 0°C ~ 75°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 16-CDIP Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Family Part Number: 10H160 Manufacturer Pack Quantity: 25 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.94V ~ 5.46V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1217276-MC10H160L Packaging: Tube Mounting Style: Through Hole Number of Circuits: 12-Bit Logic Type: Parity Generator/Checker Categories: Integrated Circuits Supplier Device Package: 16-CDIP Status: Obsolete Temperature Range - Operating: 0°C ~ 75°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 16-CDIP Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Family Part Number: 10H160 Manufacturer Pack Quantity: 25 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.94V ~ 5.46V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Parity Generators and Checkers - MC10H160L - MC10H160L - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Parity Generators and Checkers - MC10H160L
MC10H160L
Logic - Logic - Parity Generators and Checkers - MC10H160L MC10H160L
Manufacturer: ON Semiconductor Win Source Part Number: 1217276-MC10H160L Packaging: Tube Mounting Style: Through Hole Number of Circuits: 12-Bit Logic Type: Parity Generator/Checker Categories: Integrated Circuits Supplier Device Package: 16-CDIP Status: Obsolete Temperature Range - Operating: 0°C ~ 75°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 16-CDIP Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Family Part Number: 10H160 Manufacturer Pack Quantity: 25 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.94V ~ 5.46V

Manufacturer: ON Semiconductor
Win Source Part Number: 1217276-MC10H160L
Packaging: Tube
Mounting Style: Through Hole
Number of Circuits: 12-Bit
Logic Type: Parity Generator/Checker
Categories: Integrated Circuits
Supplier Device Package: 16-CDIP
Status: Obsolete
Temperature Range - Operating: 0°C ~ 75°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 16-CDIP
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Family Part Number: 10H160
Manufacturer Pack Quantity: 25
MSL Level: 3 (168 Hours)
Supply Voltage (V): 4.94V ~ 5.46V

Buy Now
Logic - Parity Generators and Checkers - MC10H160L - Lingto Electronic Limited
Shenzhen, China
Logic - Parity Generators and Checkers
MC10H160L
Logic - Parity Generators and Checkers MC10H160L
IC GEN/CHKER 12-BIT 16CDIP

IC GEN/CHKER 12-BIT 16CDIP

Supplier's Site Datasheet
Parity Generators and Checkers - MC10H160L - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Parity Generators and Checkers
MC10H160L
Parity Generators and Checkers MC10H160L
Parity Generator 12-Bit 16-CDIP

Parity Generator 12-Bit 16-CDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Parity Checkers and Generators Parity Checkers and Generators Parity Checkers and Generators
Product Number MC10H160L MC10H160L MC10H160L
Product Name Logic - Logic - Parity Generators and Checkers - MC10H160L Logic - Parity Generators and Checkers Parity Generators and Checkers
Number of Bits 12
Unlock Full Specs
to access all available technical data

Similar Products

CD74ACT280 9-Bit Odd/Even Parity Generator/Checker - CD74ACT280M - Texas Instruments
Specs
Number of Bits 2
Supply Voltage 5V; Other; 4.5
Package Type Other; PDIP,SOIC
View Details
6 suppliers
Parity Generators and Checkers - 1727-3402-ND - DigiKey
Specs
Number of Bits 9
Package Type SOIC; "14-SOIC (0.154"", 3.90mm Width)"
View Details
3 suppliers
CRC Generator/Checker - 9401/C - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage Other; 7 V
Package Type DIP
Pin Count 14
View Details