Microchip Technology, Inc. Integrated Circuits (ICs) - Logic - Parity Generators and Checkers SY10E160JZ TR

Description
Win Source Part Number: 1257166-SY10E160JZ TR Category: Integrated Circuits (ICs)>Logic - Parity Generators and Checkers Series: 10E Package: Tape & Reel (TR) Number of Circuits: 12-Bit Standard Package: 750 Mounting: SMD (SMT) Logic Type: Parity Generator/Checker Voltage - Supply: 4.2 V ~ 5.5 V Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: 0°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY10E160JZ TR,SY10E160JZTR Base Product Number: 10E160 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1257166-SY10E160JZ TR Category: Integrated Circuits (ICs)>Logic - Parity Generators and Checkers Series: 10E Package: Tape & Reel (TR) Number of Circuits: 12-Bit Standard Package: 750 Mounting: SMD (SMT) Logic Type: Parity Generator/Checker Voltage - Supply: 4.2 V ~ 5.5 V Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: 0°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY10E160JZ TR,SY10E160JZTR Base Product Number: 10E160 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Parity Generators and Checkers - SY10E160JZ TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Parity Generators and Checkers
SY10E160JZ TR
Integrated Circuits (ICs) - Logic - Parity Generators and Checkers SY10E160JZ TR
Win Source Part Number: 1257166-SY10E160JZ TR Category: Integrated Circuits (ICs)>Logic - Parity Generators and Checkers Series: 10E Package: Tape & Reel (TR) Number of Circuits: 12-Bit Standard Package: 750 Mounting: SMD (SMT) Logic Type: Parity Generator/Checker Voltage - Supply: 4.2 V ~ 5.5 V Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: 0°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY10E160JZ TR,SY10E160JZTR Base Product Number: 10E160 Product Status: Obsolete

Win Source Part Number: 1257166-SY10E160JZ TR
Category: Integrated Circuits (ICs)>Logic - Parity Generators and Checkers
Series: 10E
Package: Tape & Reel (TR)
Number of Circuits: 12-Bit
Standard Package: 750
Mounting: SMD (SMT)
Logic Type: Parity Generator/Checker
Voltage - Supply: 4.2 V ~ 5.5 V
Package / Case: 28-LCC (J-Lead)
Supplier Device Package: 28-PLCC (11.48x11.48)
Temperature Range - Operating: 0°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: SY10E160JZ TR,SY10E160JZTR
Base Product Number: 10E160
Product Status: Obsolete

Buy Now Datasheet
Logic - Parity Generators and Checkers - SY10E160JZ TR - Lingto Electronic Limited
Shenzhen, China
Logic - Parity Generators and Checkers
SY10E160JZ TR
Logic - Parity Generators and Checkers SY10E160JZ TR
IC GEN/CHKER 12-BIT 28PLCC

IC GEN/CHKER 12-BIT 28PLCC

Supplier's Site Datasheet
Parity Generators and Checkers - SY10E160JZ TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Parity Generators and Checkers
SY10E160JZ TR
Parity Generators and Checkers SY10E160JZ TR
Parity Generator 12-Bit 28-PLCC (11.48x11.48)

Parity Generator 12-Bit 28-PLCC (11.48x11.48)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Parity Checkers and Generators Parity Checkers and Generators Parity Checkers and Generators
Product Number SY10E160JZ TR SY10E160JZ TR SY10E160JZ TR
Product Name Integrated Circuits (ICs) - Logic - Parity Generators and Checkers Logic - Parity Generators and Checkers Parity Generators and Checkers
Number of Bits 12
Unlock Full Specs
to access all available technical data

Similar Products

SN54LS280 9-Bit Odd/Even Parity Generators/Checkers - SN54LS280J - Texas Instruments
Specs
Number of Bits 2
Supply Voltage Other; 4.75
Package Type Other; CDIP,CFP,LCCC
View Details
4 suppliers
Parity Generators and Checkers - 74HCT280DB,118-ND - DigiKey
Specs
Number of Bits 9
Package Type SSOP; "14-SSOP (0.209"", 5.30mm Width)"
View Details
4 suppliers
Logic - Parity Generators and Checkers - SN74S280N - Lingto Electronic Limited
Specs
Operating Current 1 to 20 mA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Dual 4-Bit Parity Tree - 4310/C,A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Number of Bits 4
Supply Voltage Other; 7 VDC
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
View Details