SMSC - STANDARD MICROSYSTEMS CORPORATION
COM8116T-013AP -- PARITY GENERATORS AND CHECKERS
SMSC - Standard Microsystems Corporation
Parity Generators and Checkers
COM8116T-013AP
Description
Parity Generator
-
Quarktwin Technology Ltd.
Description
Parity Generator
Technical Specifications
|
Product Category
|
Parity Checkers and Generators |
|
Product Number
|
COM8116T-013AP |
|
Product Name
|
Parity Generators and Checkers |
Unlock Full Specs
to access all available technical data
Similar Products
Number of Bits
2
Supply Voltage
5V; Other; 4.75
Package Type
Other; PDIP,SO,SOIC
View Details
7 suppliers
Number of Bits
9
Package Type
SOIC; "14-SOIC (0.154"", 3.90mm Width)"
View Details
3 suppliers
Lansdale Semiconductor, Inc.
Supply Voltage
Other; 7 V
Package Type
DIP
Pin Count
14
View Details