SMSC - STANDARD MICROSYSTEMS CORPORATION
COM5016-5P -- PARITY GENERATORS AND CHECKERS
SMSC - Standard Microsystems Corporation
Parity Generators and Checkers
COM5016-5P
Description
Parity Generator
-
Quarktwin Technology Ltd.
Description
Parity Generator
Technical Specifications
|
Product Category
|
Parity Checkers and Generators |
|
Product Number
|
COM5016-5P |
|
Product Name
|
Parity Generators and Checkers |
Unlock Full Specs
to access all available technical data
Similar Products
Number of Bits
2
Supply Voltage
Other; 4.5
Package Type
Other; CDIP
View Details
2 suppliers
Number of Bits
9
Package Type
SOIC; "14-SOIC (0.154"", 3.90mm Width)"
View Details
3 suppliers
Operating Current
0.4000 to 8 mA
Operating Temperature
0 to 70 C (32 to 158 F)
View Details
Lansdale Semiconductor, Inc.
Number of Bits
8
Supply Voltage
Other; 7 V
Package Type
DIP (optional feature); Other (optional feature); Lead Flat Pack
View Details