Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - Parity Generators and Checkers CY74FCT480ATQCTE4

Description
Win Source Part Number: 1054169-CY74FCT480AT QCTE4 Category: Integrated Circuits (ICs)>Logic - Parity Generators and Checkers Series: 74FCT Package: Tape & Reel (TR) Number of Circuits: 8-Bit Standard Package: 2,500 Mounting: SMD (SMT) Logic Type: Parity Generator/Checker Current - Output High, Low: 32mA, 64mA Voltage - Supply: 4.75 V ~ 5.25 V Package / Case: 24-SSOP (0.154", 3.90mm Width) Supplier Device Package: 24-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74FCT480 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1054169-CY74FCT480AT QCTE4 Category: Integrated Circuits (ICs)>Logic - Parity Generators and Checkers Series: 74FCT Package: Tape & Reel (TR) Number of Circuits: 8-Bit Standard Package: 2,500 Mounting: SMD (SMT) Logic Type: Parity Generator/Checker Current - Output High, Low: 32mA, 64mA Voltage - Supply: 4.75 V ~ 5.25 V Package / Case: 24-SSOP (0.154", 3.90mm Width) Supplier Device Package: 24-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74FCT480 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Parity Generators and Checkers - CY74FCT480ATQCTE4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Parity Generators and Checkers
CY74FCT480ATQCTE4
Integrated Circuits (ICs) - Logic - Parity Generators and Checkers CY74FCT480ATQCTE4
Win Source Part Number: 1054169-CY74FCT480AT QCTE4 Category: Integrated Circuits (ICs)>Logic - Parity Generators and Checkers Series: 74FCT Package: Tape & Reel (TR) Number of Circuits: 8-Bit Standard Package: 2,500 Mounting: SMD (SMT) Logic Type: Parity Generator/Checker Current - Output High, Low: 32mA, 64mA Voltage - Supply: 4.75 V ~ 5.25 V Package / Case: 24-SSOP (0.154", 3.90mm Width) Supplier Device Package: 24-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74FCT480 Product Status: Obsolete

Win Source Part Number: 1054169-CY74FCT480ATQCTE4
Category: Integrated Circuits (ICs)>Logic - Parity Generators and Checkers
Series: 74FCT
Package: Tape & Reel (TR)
Number of Circuits: 8-Bit
Standard Package: 2,500
Mounting: SMD (SMT)
Logic Type: Parity Generator/Checker
Current - Output High, Low: 32mA, 64mA
Voltage - Supply: 4.75 V ~ 5.25 V
Package / Case: 24-SSOP (0.154", 3.90mm Width)
Supplier Device Package: 24-SSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 74FCT480
Product Status: Obsolete

Buy Now Datasheet
Logic - Parity Generators and Checkers - CY74FCT480ATQCTE4 - Lingto Electronic Limited
Shenzhen, China
Logic - Parity Generators and Checkers
CY74FCT480ATQCTE4
Logic - Parity Generators and Checkers CY74FCT480ATQCTE4
IC PARITY GEN/CHKER 8-BIT 24SSOP

IC PARITY GEN/CHKER 8-BIT 24SSOP

Supplier's Site Datasheet
Parity Generators and Checkers - CY74FCT480ATQCTE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Parity Generators and Checkers
CY74FCT480ATQCTE4
Parity Generators and Checkers CY74FCT480ATQCTE4
Parity Generator 8-Bit 24-SSOP

Parity Generator 8-Bit 24-SSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Parity Checkers and Generators Parity Checkers and Generators Parity Checkers and Generators
Product Number CY74FCT480ATQCTE4 CY74FCT480ATQCTE4 CY74FCT480ATQCTE4
Product Name Integrated Circuits (ICs) - Logic - Parity Generators and Checkers Logic - Parity Generators and Checkers Parity Generators and Checkers
Number of Bits 8
Unlock Full Specs
to access all available technical data

Similar Products

9-bit odd/even parity generator/checker - 74HC280D,653 - Nexperia B.V.
Specs
Supply Voltage Other; +7
Package Type Other; SOT108-1 SOT108-1
View Details
5 suppliers
SN54LS280 9-Bit Odd/Even Parity Generators/Checkers - SN54LS280J - Texas Instruments
Specs
Number of Bits 2
Supply Voltage Other; 4.75
Package Type Other; CDIP,CFP,LCCC
View Details
4 suppliers
Logic - Parity Generators and Checkers - 74ACT11286D - Lingto Electronic Limited
Specs
Operating Current 24 mA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
8-Bit Parity Checker - 5123/C,A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Number of Bits 8
Supply Voltage Other; 8 VDC
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
View Details