SMSC - STANDARD MICROSYSTEMS CORPORATION
COM5016ATT -- PARITY GENERATORS AND CHECKERS
SMSC - Standard Microsystems Corporation
Parity Generators and Checkers
COM5016ATT
Description
Parity Generator
-
Quarktwin Technology Ltd.
Description
Parity Generator
Technical Specifications
|
Product Category
|
Parity Checkers and Generators |
|
Product Number
|
COM5016ATT |
|
Product Name
|
Parity Generators and Checkers |
Unlock Full Specs
to access all available technical data
Similar Products
Supply Voltage
Other; 4.5 V ~ 5.5 V
Package Type
SOIC; Other; 14-SOIC (0.154\", 3.90mm Width)
Operating Temperature
0 to 70 C (32 to 158 F)
View Details
2 suppliers
Supply Voltage
Other; 4.5 V ~ 5.5 V
Package Type
SOP; SSOP; Other; 14-SSOP (0.209\", 5.30mm Width)
View Details
2 suppliers
Lansdale Semiconductor, Inc.
Supply Voltage
Other; 7 V
Package Type
DIP
Pin Count
14
View Details