Microchip Technology, Inc. Integrated Circuits (ICs) - Logic - Parity Generators and Checkers SY10E193JC

Description
Win Source Part Number: 1257169-SY10E193JC Category: Integrated Circuits (ICs)>Logic - Parity Generators and Checkers Series: 10E Package: Bulk Number of Circuits: 8-Bit Standard Package: 38 Mounting: SMD (SMT) Logic Type: Parity Generator Voltage - Supply: 4.2 V ~ 5.5 V Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: 0°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: 10E193 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1257169-SY10E193JC Category: Integrated Circuits (ICs)>Logic - Parity Generators and Checkers Series: 10E Package: Bulk Number of Circuits: 8-Bit Standard Package: 38 Mounting: SMD (SMT) Logic Type: Parity Generator Voltage - Supply: 4.2 V ~ 5.5 V Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: 0°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: 10E193 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Parity Generators and Checkers - SY10E193JC - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Parity Generators and Checkers
SY10E193JC
Integrated Circuits (ICs) - Logic - Parity Generators and Checkers SY10E193JC
Win Source Part Number: 1257169-SY10E193JC Category: Integrated Circuits (ICs)>Logic - Parity Generators and Checkers Series: 10E Package: Bulk Number of Circuits: 8-Bit Standard Package: 38 Mounting: SMD (SMT) Logic Type: Parity Generator Voltage - Supply: 4.2 V ~ 5.5 V Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: 0°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: 10E193 RoHS Status: RoHS non-compliant

Win Source Part Number: 1257169-SY10E193JC
Category: Integrated Circuits (ICs)>Logic - Parity Generators and Checkers
Series: 10E
Package: Bulk
Number of Circuits: 8-Bit
Standard Package: 38
Mounting: SMD (SMT)
Logic Type: Parity Generator
Voltage - Supply: 4.2 V ~ 5.5 V
Package / Case: 28-LCC (J-Lead)
Supplier Device Package: 28-PLCC (11.48x11.48)
Temperature Range - Operating: 0°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: 10E193
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Parity Generators and Checkers - SY10E193JC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Parity Generators and Checkers
SY10E193JC
Parity Generators and Checkers SY10E193JC
Parity Generator 8-Bit 28-PLCC (11.48x11.48)

Parity Generator 8-Bit 28-PLCC (11.48x11.48)

Buy Now Datasheet
Logic - Parity Generators and Checkers - SY10E193JC - Lingto Electronic Limited
Shenzhen, China
Logic - Parity Generators and Checkers
SY10E193JC
Logic - Parity Generators and Checkers SY10E193JC
IC PARITY GENERATOR 8-BIT 28PLCC

IC PARITY GENERATOR 8-BIT 28PLCC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Parity Checkers and Generators Parity Checkers and Generators Parity Checkers and Generators
Product Number SY10E193JC SY10E193JC SY10E193JC
Product Name Integrated Circuits (ICs) - Logic - Parity Generators and Checkers Parity Generators and Checkers Logic - Parity Generators and Checkers
Number of Bits 8
Unlock Full Specs
to access all available technical data

Similar Products

9-bit odd/even parity generator/checker - 74HC280D,653 - Nexperia B.V.
Specs
Supply Voltage Other; +7
Package Type Other; SOT108-1 SOT108-1
View Details
5 suppliers
Logic - Parity Generators and Checkers - CD54ACT280F/3A - Lingto Electronic Limited
Specs
Operating Current 24 mA
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
8-Bit Parity Generator & Checker - 8262/C,D - Lansdale Semiconductor, Inc.
Specs
Number of Bits 8
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
Logic Family TTL
View Details