SMSC - STANDARD MICROSYSTEMS CORPORATION
CRT7004C-002 -- PARITY GENERATORS AND CHECKERS
SMSC - Standard Microsystems Corporation
Parity Generators and Checkers
CRT7004C-002
Description
Parity Generator
-
Quarktwin Technology Ltd.
Description
Parity Generator
Technical Specifications
|
Product Category
|
Parity Checkers and Generators |
|
Product Number
|
CRT7004C-002 |
|
Product Name
|
Parity Generators and Checkers |
Unlock Full Specs
to access all available technical data
Similar Products
Supply Voltage
Other
Package Type
Other; 14-CERDIP
View Details
2 suppliers
Number of Bits
9
Package Type
SSOP; "14-SSOP (0.209"", 5.30mm Width)"
View Details
4 suppliers
Lansdale Semiconductor, Inc.
Number of Bits
4
Supply Voltage
Other; 7 VDC
Package Type
DIP (optional feature); Other (optional feature); Lead Flat Pack
View Details