Microchip Technology, Inc. Logic - Logic - Parity Generators and Checkers - SY10E160JC SY10E160JC

Description
Manufacturer: Microchip Technology Win Source Part Number: 124932-SY10E160JC Packaging: Bulk Number of Circuits: 12-Bit Mounting: SMD (SMT) Logic Type: Parity Generator/Checker Categories: Integrated Circuits Temperature Range - Operating: 0°C to 85°C Case / Package: 28-PLCC (11.5x11.5) Supply Voltage - Operating: 4.2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 124932-SY10E160JC Packaging: Bulk Number of Circuits: 12-Bit Mounting: SMD (SMT) Logic Type: Parity Generator/Checker Categories: Integrated Circuits Temperature Range - Operating: 0°C to 85°C Case / Package: 28-PLCC (11.5x11.5) Supply Voltage - Operating: 4.2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Parity Generators and Checkers - SY10E160JC - SY10E160JC - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Parity Generators and Checkers - SY10E160JC
SY10E160JC
Logic - Logic - Parity Generators and Checkers - SY10E160JC SY10E160JC
Manufacturer: Microchip Technology Win Source Part Number: 124932-SY10E160JC Packaging: Bulk Number of Circuits: 12-Bit Mounting: SMD (SMT) Logic Type: Parity Generator/Checker Categories: Integrated Circuits Temperature Range - Operating: 0°C to 85°C Case / Package: 28-PLCC (11.5x11.5) Supply Voltage - Operating: 4.2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 124932-SY10E160JC
Packaging: Bulk
Number of Circuits: 12-Bit
Mounting: SMD (SMT)
Logic Type: Parity Generator/Checker
Categories: Integrated Circuits
Temperature Range - Operating: 0°C to 85°C
Case / Package: 28-PLCC (11.5x11.5)
Supply Voltage - Operating: 4.2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Logic - Parity Generators and Checkers - SY10E160JC - Lingto Electronic Limited
Shenzhen, China
Logic - Parity Generators and Checkers
SY10E160JC
Logic - Parity Generators and Checkers SY10E160JC
IC GEN/CHKER 12-BIT 28PLCC

IC GEN/CHKER 12-BIT 28PLCC

Supplier's Site Datasheet
Parity Generators and Checkers - SY10E160JC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Parity Generators and Checkers
SY10E160JC
Parity Generators and Checkers SY10E160JC
Parity Generator 12-Bit 28-PLCC (11.48x11.48)

Parity Generator 12-Bit 28-PLCC (11.48x11.48)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Parity Checkers and Generators Parity Checkers and Generators Parity Checkers and Generators
Product Number SY10E160JC SY10E160JC SY10E160JC
Product Name Logic - Logic - Parity Generators and Checkers - SY10E160JC Logic - Parity Generators and Checkers Parity Generators and Checkers
Number of Bits 12
Unlock Full Specs
to access all available technical data

Similar Products

SN54LS280 9-Bit Odd/Even Parity Generators/Checkers - M38510/32901BDA - Texas Instruments
Specs
Number of Bits 2
Supply Voltage Other; 4.75
Package Type Other; CDIP,CFP,LCCC
View Details
9-bit odd/even parity generator/checker - 74HC280D,653 - Nexperia B.V.
Specs
Supply Voltage Other; +7
Package Type Other; SOT108-1 SOT108-1
View Details
5 suppliers
CRC Generator/Checker - 9401/C - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage Other; 7 V
Package Type DIP
Pin Count 14
View Details