Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - Parity Generators and Checkers SN74LS280DRG4

Description
Win Source Part Number: 1257158-SN74LS280DRG 4 Category: Integrated Circuits (ICs)>Logic - Parity Generators and Checkers Series: 74LS Number of Circuits: 9-Bit Standard Package: 2,500 Mounting: SMD (SMT) Logic Type: Parity Generator/Checker Current - Output High, Low: 400µA, 8mA Voltage - Supply: 4.75 V ~ 5.25 V Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74LS28 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1257158-SN74LS280DRG 4 Category: Integrated Circuits (ICs)>Logic - Parity Generators and Checkers Series: 74LS Number of Circuits: 9-Bit Standard Package: 2,500 Mounting: SMD (SMT) Logic Type: Parity Generator/Checker Current - Output High, Low: 400µA, 8mA Voltage - Supply: 4.75 V ~ 5.25 V Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74LS28 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Parity Generators and Checkers - SN74LS280DRG4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Parity Generators and Checkers
SN74LS280DRG4
Integrated Circuits (ICs) - Logic - Parity Generators and Checkers SN74LS280DRG4
Win Source Part Number: 1257158-SN74LS280DRG 4 Category: Integrated Circuits (ICs)>Logic - Parity Generators and Checkers Series: 74LS Number of Circuits: 9-Bit Standard Package: 2,500 Mounting: SMD (SMT) Logic Type: Parity Generator/Checker Current - Output High, Low: 400µA, 8mA Voltage - Supply: 4.75 V ~ 5.25 V Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74LS28 Product Status: Obsolete

Win Source Part Number: 1257158-SN74LS280DRG4
Category: Integrated Circuits (ICs)>Logic - Parity Generators and Checkers
Series: 74LS
Number of Circuits: 9-Bit
Standard Package: 2,500
Mounting: SMD (SMT)
Logic Type: Parity Generator/Checker
Current - Output High, Low: 400µA, 8mA
Voltage - Supply: 4.75 V ~ 5.25 V
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: SN74LS28
Product Status: Obsolete

Buy Now Datasheet
Logic - Parity Generators and Checkers - SN74LS280DRG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Parity Generators and Checkers
SN74LS280DRG4
Logic - Parity Generators and Checkers SN74LS280DRG4
IC PARITY GEN/CHKER 9-BIT 14SOIC

IC PARITY GEN/CHKER 9-BIT 14SOIC

Supplier's Site Datasheet
Parity Generators and Checkers - SN74LS280DRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Parity Generators and Checkers
SN74LS280DRG4
Parity Generators and Checkers SN74LS280DRG4
Parity Generator 9-Bit 14-SOIC

Parity Generator 9-Bit 14-SOIC

Buy Now

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Parity Checkers and Generators Parity Checkers and Generators Parity Checkers and Generators
Product Number SN74LS280DRG4 SN74LS280DRG4 SN74LS280DRG4
Product Name Integrated Circuits (ICs) - Logic - Parity Generators and Checkers Logic - Parity Generators and Checkers Parity Generators and Checkers
Number of Bits 9
Unlock Full Specs
to access all available technical data

Similar Products

CY54FCT480T Dual 8-Bit Parity Generator/Checker - CY54FCT480BTLMB - Texas Instruments
Specs
Package Type Other; LCCC
Logic Family FCT
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Parity Generators and Checkers - 74HC280D,652-ND - DigiKey
Specs
Number of Bits 9
Package Type SOIC; "14-SOIC (0.154"", 3.90mm Width)"
View Details
3 suppliers
Logic - Parity Generators and Checkers - QS74FCT2521ATQ - Lingto Electronic Limited
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Look-Ahead Carry Generator - 54182/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage Other; 7 V
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
Logic Family TTL
View Details