onsemi Logic - Logic - Parity Generators and Checkers - MC10H160P MC10H160P

Description
Manufacturer: ON Semiconductor Win Source Part Number: 883258-MC10H160P Series: 10H Operating Temperature Range: 0°C ~ 75°C Features: Parity Generator 12-Bit 16-PDIP Package: Tube Package: 16-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Family Name: MC10H160 Categories: Integrated Circuits (ICs) Case / Package: 16-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 883258-MC10H160P Series: 10H Operating Temperature Range: 0°C ~ 75°C Features: Parity Generator 12-Bit 16-PDIP Package: Tube Package: 16-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Family Name: MC10H160 Categories: Integrated Circuits (ICs) Case / Package: 16-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Parity Generators and Checkers - MC10H160P - MC10H160P - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Parity Generators and Checkers - MC10H160P
MC10H160P
Logic - Logic - Parity Generators and Checkers - MC10H160P MC10H160P
Manufacturer: ON Semiconductor Win Source Part Number: 883258-MC10H160P Series: 10H Operating Temperature Range: 0°C ~ 75°C Features: Parity Generator 12-Bit 16-PDIP Package: Tube Package: 16-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Family Name: MC10H160 Categories: Integrated Circuits (ICs) Case / Package: 16-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 883258-MC10H160P
Series: 10H
Operating Temperature Range: 0°C ~ 75°C
Features: Parity Generator 12-Bit 16-PDIP
Package: Tube
Package: 16-DIP (0.300", 7.62mm)
Mounting: Through Hole
Part Status: Obsolete
Family Name: MC10H160
Categories: Integrated Circuits (ICs)
Case / Package: 16-PDIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 25
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Logic - Parity Generators and Checkers - MC10H160P - Lingto Electronic Limited
Shenzhen, China
Logic - Parity Generators and Checkers
MC10H160P
Logic - Parity Generators and Checkers MC10H160P
IC PARITY GEN/CHKER 12-BIT 16DIP

IC PARITY GEN/CHKER 12-BIT 16DIP

Supplier's Site Datasheet
Parity Generators and Checkers - MC10H160P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Parity Generators and Checkers
MC10H160P
Parity Generators and Checkers MC10H160P
Parity Generator 12-Bit 16-PDIP

Parity Generator 12-Bit 16-PDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Parity Checkers and Generators Parity Checkers and Generators Parity Checkers and Generators
Product Number MC10H160P MC10H160P MC10H160P
Product Name Logic - Logic - Parity Generators and Checkers - MC10H160P Logic - Parity Generators and Checkers Parity Generators and Checkers
Operating Temperature 0 to 75 C (32 to 167 F) 0 to 75 C (32 to 167 F)
Unlock Full Specs
to access all available technical data

Similar Products

CD74HC280 High Speed CMOS Logic 9-Bit Odd/Even Parity Generator/Checker - CD74HC280MT - Texas Instruments
Specs
Number of Bits 2
Supply Voltage 3.3V; Other; 2
Package Type Other; PDIP,SOIC
View Details
5 suppliers
9-bit odd/even parity generator/checker - 74HC280D,653 - Nexperia B.V.
Specs
Supply Voltage Other; +7
Package Type Other; SOT108-1 SOT108-1
View Details
5 suppliers
CRC Generator/Checker - 9401/C - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage Other; 7 V
Package Type DIP
Pin Count 14
View Details