Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - Parity Generators and Checkers SN74AS286NSRE4

Description
Win Source Part Number: 1257162-SN74AS286NSR E4 Category: Integrated Circuits (ICs)>Logic - Parity Generators and Checkers Series: 74AS Package: Tape & Reel (TR) Number of Circuits: 9-Bit Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Parity Generator/Checker Current - Output High, Low: 15mA, 48mA; 2mA, 20mA Voltage - Supply: 4.5 V ~ 5.5 V Package / Case: 14-SOIC (0.209", 5.30mm Width) Supplier Device Package: 14-SO Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74AS2 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1257162-SN74AS286NSR E4 Category: Integrated Circuits (ICs)>Logic - Parity Generators and Checkers Series: 74AS Package: Tape & Reel (TR) Number of Circuits: 9-Bit Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Parity Generator/Checker Current - Output High, Low: 15mA, 48mA; 2mA, 20mA Voltage - Supply: 4.5 V ~ 5.5 V Package / Case: 14-SOIC (0.209", 5.30mm Width) Supplier Device Package: 14-SO Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74AS2 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Parity Generators and Checkers - SN74AS286NSRE4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Parity Generators and Checkers
SN74AS286NSRE4
Integrated Circuits (ICs) - Logic - Parity Generators and Checkers SN74AS286NSRE4
Win Source Part Number: 1257162-SN74AS286NSR E4 Category: Integrated Circuits (ICs)>Logic - Parity Generators and Checkers Series: 74AS Package: Tape & Reel (TR) Number of Circuits: 9-Bit Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Parity Generator/Checker Current - Output High, Low: 15mA, 48mA; 2mA, 20mA Voltage - Supply: 4.5 V ~ 5.5 V Package / Case: 14-SOIC (0.209", 5.30mm Width) Supplier Device Package: 14-SO Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74AS2 Product Status: Obsolete

Win Source Part Number: 1257162-SN74AS286NSRE4
Category: Integrated Circuits (ICs)>Logic - Parity Generators and Checkers
Series: 74AS
Package: Tape & Reel (TR)
Number of Circuits: 9-Bit
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: Parity Generator/Checker
Current - Output High, Low: 15mA, 48mA; 2mA, 20mA
Voltage - Supply: 4.5 V ~ 5.5 V
Package / Case: 14-SOIC (0.209", 5.30mm Width)
Supplier Device Package: 14-SO
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: SN74AS2
Product Status: Obsolete

Buy Now Datasheet
Logic - Parity Generators and Checkers - SN74AS286NSRE4 - Lingto Electronic Limited
Shenzhen, China
Logic - Parity Generators and Checkers
SN74AS286NSRE4
Logic - Parity Generators and Checkers SN74AS286NSRE4
IC PARITY GEN/CHKER 9-BIT 14SOP

IC PARITY GEN/CHKER 9-BIT 14SOP

Supplier's Site Datasheet
Parity Generators and Checkers - SN74AS286NSRE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Parity Generators and Checkers
SN74AS286NSRE4
Parity Generators and Checkers SN74AS286NSRE4
Parity Generator 9-Bit 14-SO

Parity Generator 9-Bit 14-SO

Buy Now

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Parity Checkers and Generators Parity Checkers and Generators Parity Checkers and Generators
Product Number SN74AS286NSRE4 SN74AS286NSRE4 SN74AS286NSRE4
Product Name Integrated Circuits (ICs) - Logic - Parity Generators and Checkers Logic - Parity Generators and Checkers Parity Generators and Checkers
Number of Bits 9
Unlock Full Specs
to access all available technical data

Similar Products

Parity Generators and Checkers - SN74ALS280DG4 - Quarktwin Technology Ltd.
Specs
Supply Voltage Other; 4.5 V ~ 5.5 V
Package Type SOIC; Other; 14-SOIC (0.154\", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
9-bit odd/even parity generator/checker - 74HCT280D,653 - Nexperia B.V.
Specs
Supply Voltage Other; +7
Package Type Other; SOT108-1 SOT108-1
View Details
6 suppliers
Look-Ahead Carry Generator - 54182/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage Other; 7 V
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
Logic Family TTL
View Details