SMSC - STANDARD MICROSYSTEMS CORPORATION
COM8136T-P -- PARITY GENERATORS AND CHECKERS
SMSC - Standard Microsystems Corporation
Parity Generators and Checkers
COM8136T-P
Description
Parity Generator
-
Quarktwin Technology Ltd.
Datasheet
Description
Parity Generator
Datasheet
Technical Specifications
|
Product Category
|
Parity Checkers and Generators |
|
Product Number
|
COM8136T-P |
|
Product Name
|
Parity Generators and Checkers |
Unlock Full Specs
to access all available technical data
Similar Products
Supply Voltage
Other
Package Type
Other; 16-CFlatPack
Operating Current
0.8000 to 16 mA
View Details
2 suppliers
Supply Voltage
Other; 4.5 V ~ 5.5 V
Package Type
SOP; SSOP; Other; 14-SSOP (0.209\", 5.30mm Width)
View Details
2 suppliers
Lansdale Semiconductor, Inc.
Number of Bits
9
Supply Voltage
Other; 7 V
Package Type
DIP (optional feature); Other (optional feature); Lead Flat Pack
View Details