INTEGRATED DEVICE TECHNOLOGY
QS74FCT2521CTP -- PARITY GENERATORS AND CHECKERS
Integrated Device Technology
Parity Generators and Checkers
QS74FCT2521CTP
Description
Parity Generator 8-Bit
-
Quarktwin Technology Ltd.
Datasheet
Description
Parity Generator 8-Bit
Datasheet
Technical Specifications
|
Product Category
|
Parity Checkers and Generators |
|
Product Number
|
QS74FCT2521CTP |
|
Product Name
|
Parity Generators and Checkers |
|
Supply Voltage
|
Other; 4.75 V ~ 5.25 V
|
Unlock Full Specs
to access all available technical data
Similar Products
Supply Voltage
Other; +7
Package Type
Other; SOT402-1 SOT402-1
View Details
3 suppliers
Operating Current
2 to 20 mA
Operating Temperature
0 to 70 C (32 to 158 F)
View Details
Number of Bits
2
Supply Voltage
5V; Other; 4.5
Package Type
Other; PDIP,SO,SOIC
View Details
7 suppliers
Lansdale Semiconductor, Inc.
Number of Bits
9
Supply Voltage
Other; 7 V
Package Type
DIP (optional feature); Other (optional feature); Lead Flat Pack
View Details