ECP2M Field Programmable Gate Array (FPGA) IC 270 4246528 48000 484-BBGA
Field Programmable Gate Array, 311MHz, 50000-Cell, PBGA484, 23 X 23 MM, LEAD FREE, FPBGA-484 Product overview: LFE2M50E-5FN484C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 311MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 311MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFE2M50E-5FN484C
Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 778532-LFE2M50E-5FN4
Series: ECP2M
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 484-BBGA
Mounting: SMD
Operating Supply Voltage: 1.14 V ~ 1.26 V
Number of I/O: 270
Number of LABs/CLBs: 6000
Number of Logic Elements/Cells: 48000
Total RAM Bits: 4246528
Family Name: ECP2M50
Categories: Integrated Circuits (ICs)
Manufacturer Package: 484-FPBGA (23x23)
Alternative Parts (Cross-Reference): AGLE3000-FGG484PP; AGLE3000-FGG484ES; AGLE3000-FG484I; AGLE3000-FFG484PP;
Introduction Date: February 07, 2006
ECCN: 3A991.d
Country of Origin: Malaysia
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
IC FPGA 270 I/O 484FBGA
IC FPGA 270 I/O 484FBGA
ECP2M Field Programmable Gate Array (FPGA) IC 270 4246528 48000 484-BBGA
IC FPGA 270 I/O 484FBGA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 220-1218-ND | 696-LFE2M50E-5FN484C | 778532-LFE2M50E-5FN484C | LFE2M50E-5FN484C | LFE2M50E-5FN484C | LFE2M50E-5FN484C | LFE2M50E-5FN484C |
| Product Name | FPGAs (Field Programmable Gate Array) | 311MHz FPGA Programmable Logic Device | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE2M50E-5FN484C | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 484-BBGA | Other; FBGA | Other; 484-BBGA | Other; 484-BBGA | |||
| Pins | 484 | ||||||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 C (32 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | ||
| Logic Cells / Logic Blocks | 48000 | 48000 | 48000 | 48000 |