IC FPGA 270 I/O 484FBGA Product overview: LFE2M50E-7F484C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFE2M50E-7F484C can be used for catalog matching and distributor lookup.
Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 724518-LFE2M50E-7F48
Mounting Style: SMD
Number of LABs/CLBs: 6000
Number of Logic Elements/Cells: 48000
Total RAM Bits: 4246528
Categories: Integrated Circuits
Supplier Device Package: 484-FPBGA (23x23)
Status: Obsolete
Temperature Range - Operating: 0°C ~ 85°C
Manufacturer Package: 484-BBGA
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Family Part Number: LFE2M50
Manufacturer Pack Quantity: 60
MSL Level: 3 (168 Hours)
The number of I/O: 270
Supply Voltage (V): 1.14V ~ 1.26V
ECP2M Field Programmable Gate Array (FPGA) IC 270 4246528 48000 484-BBGA
ECP2M Field Programmable Gate Array (FPGA) IC 270 4246528 48000 484-BBGA
IC FPGA 270 I/O 484FBGA
IC FPGA 270 I/O 484FBGA
IC FPGA 270 I/O 484FBGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Programmable Logic Devices (PLD) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-LFE2M50E-7F484C | 724518-LFE2M50E-7F484C | LFE2M50E-7F484C-ND | LFE2M50E-7F484C | LFE2M50E-7F484C | LFE2M50E-7F484C | LFE2M50E-7F484C |
| Product Name | FPGA Programmable Logic Device | Electronic Surplus - LFE2M50E-7F484C | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| Logic Cells / Logic Blocks | 48000 | 48000 | 48000 | 48000 | |||
| Internal Frequency | 420 MHz | ||||||
| User I/Os | 270 pins | 270 pins | 270 pins | ||||
| Operating Temperature | 0 C (32 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) |