Lattice Semiconductor Corporation 1.2V FPGA Programmable Logic Device LFE2M50E-6F484I

Description
FPGA LatticeECP2M Family 48000 Cells 90nm Technology 1.2V 484-Pin FBGA Product overview: LFE2M50E-6F484I from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFE2M50E-6F484I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FPGA LatticeECP2M Family 48000 Cells 90nm Technology 1.2V 484-Pin FBGA Product overview: LFE2M50E-6F484I from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFE2M50E-6F484I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.2V FPGA Programmable Logic Device
696-LFE2M50E-6F484I
1.2V FPGA Programmable Logic Device 696-LFE2M50E-6F484I
FPGA LatticeECP2M Family 48000 Cells 90nm Technology 1.2V 484-Pin FBGA Product overview: LFE2M50E-6F484I from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFE2M50E-6F484I can be used for catalog matching and distributor lookup.

FPGA LatticeECP2M Family 48000 Cells 90nm Technology 1.2V 484-Pin FBGA Product overview: LFE2M50E-6F484I from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFE2M50E-6F484I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - LFE2M50E-6F484I-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
LFE2M50E-6F484I-ND
FPGAs (Field Programmable Gate Array) LFE2M50E-6F484I-ND
ECP2M Field Programmable Gate Array (FPGA) IC 270 4246528 48000 484-BBGA

ECP2M Field Programmable Gate Array (FPGA) IC 270 4246528 48000 484-BBGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE2M50E-6F484I - 731929-LFE2M50E-6F484I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE2M50E-6F484I
731929-LFE2M50E-6F484I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE2M50E-6F484I 731929-LFE2M50E-6F484I
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 731929-LFE2M50E-6F48 4I Mounting Style: SMD Number of LABs/CLBs: 6000 Number of Logic Elements/Cells: 48000 Total RAM Bits: 4246528 Categories: Integrated Circuits Supplier Device Package: 484-FPBGA (23x23) Status: Obsolete Temperature Range - Operating: -40°C ~ 100°C Manufacturer Package: 484-BBGA Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Family Part Number: LFE2M50 Manufacturer Pack Quantity: 60 MSL Level: 3 (168 Hours) The number of I/O: 270 Supply Voltage (V): 1.14V ~ 1.26V

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 731929-LFE2M50E-6F484I
Mounting Style: SMD
Number of LABs/CLBs: 6000
Number of Logic Elements/Cells: 48000
Total RAM Bits: 4246528
Categories: Integrated Circuits
Supplier Device Package: 484-FPBGA (23x23)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 100°C
Manufacturer Package: 484-BBGA
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Family Part Number: LFE2M50
Manufacturer Pack Quantity: 60
MSL Level: 3 (168 Hours)
The number of I/O: 270
Supply Voltage (V): 1.14V ~ 1.26V

Buy Now
Embedded - FPGAs (Field Programmable Gate Array) - LFE2M50E-6F484I - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
LFE2M50E-6F484I
Embedded - FPGAs (Field Programmable Gate Array) LFE2M50E-6F484I
IC FPGA 270 I/O 484FBGA

IC FPGA 270 I/O 484FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - LFE2M50E-6F484I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
LFE2M50E-6F484I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) LFE2M50E-6F484I
IC FPGA 270 I/O 484FBGA

IC FPGA 270 I/O 484FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - LFE2M50E-6F484I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
LFE2M50E-6F484I
FPGAs (Field Programmable Gate Array) LFE2M50E-6F484I
ECP2M Field Programmable Gate Array (FPGA) IC 270 4246528 48000 484-BBGA

ECP2M Field Programmable Gate Array (FPGA) IC 270 4246528 48000 484-BBGA

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-LFE2M50E-6F484I LFE2M50E-6F484I-ND 731929-LFE2M50E-6F484I LFE2M50E-6F484I LFE2M50E-6F484I LFE2M50E-6F484I
Product Name 1.2V FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE2M50E-6F484I Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 48000 48000 48000 48000
Package Type Other; FBGA Other; 484-BBGA Other; 484-BBGA
Internal Frequency 357 MHz
User I/Os 270 pins 270 pins 270 pins
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1S40B956C6 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 41250
User I/Os 683 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details