Lattice Semiconductor Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE2M35E-6FN672C LFE2M35E-6FN672C

Description
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 070905-LFE2M35E-6FN6 72C Mounting: SMD (SMT) Number of I/O: 410 Number of LABs/CLBs: 4250 Number of Logic Elements/Cells: 34000 Total RAM Bits: 2151424 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 672-FPBGA (27x27) Supply Voltage - Operating: 1.14 V to 1.26 V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 070905-LFE2M35E-6FN6 72C Mounting: SMD (SMT) Number of I/O: 410 Number of LABs/CLBs: 4250 Number of Logic Elements/Cells: 34000 Total RAM Bits: 2151424 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 672-FPBGA (27x27) Supply Voltage - Operating: 1.14 V to 1.26 V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE2M35E-6FN672C - 070905-LFE2M35E-6FN672C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE2M35E-6FN672C
070905-LFE2M35E-6FN672C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE2M35E-6FN672C 070905-LFE2M35E-6FN672C
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 070905-LFE2M35E-6FN6 72C Mounting: SMD (SMT) Number of I/O: 410 Number of LABs/CLBs: 4250 Number of Logic Elements/Cells: 34000 Total RAM Bits: 2151424 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 672-FPBGA (27x27) Supply Voltage - Operating: 1.14 V to 1.26 V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 070905-LFE2M35E-6FN672C
Mounting: SMD (SMT)
Number of I/O: 410
Number of LABs/CLBs: 4250
Number of Logic Elements/Cells: 34000
Total RAM Bits: 2151424
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 672-FPBGA (27x27)
Supply Voltage - Operating: 1.14 V to 1.26 V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - LFE2M35E-6FN672C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
LFE2M35E-6FN672C-ND
FPGAs (Field Programmable Gate Array) LFE2M35E-6FN672C-ND
ECP2M Field Programmable Gate Array (FPGA) IC 410 2151424 34000 672-BBGA

ECP2M Field Programmable Gate Array (FPGA) IC 410 2151424 34000 672-BBGA

Buy Now Datasheet
357MHz FPGA Programmable Logic Device - 696-LFE2M35E-6FN672C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
357MHz FPGA Programmable Logic Device
696-LFE2M35E-6FN672C
357MHz FPGA Programmable Logic Device 696-LFE2M35E-6FN672C
Field Programmable Gate Array, 357MHz, 35000-Cell, PBGA672, 27 X 27 MM, LEAD FREE, FPBGA-672 Product overview: LFE2M35E-6FN672C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 357MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 357MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFE2M35E-6FN672C can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 357MHz, 35000-Cell, PBGA672, 27 X 27 MM, LEAD FREE, FPBGA-672 Product overview: LFE2M35E-6FN672C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 357MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 357MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFE2M35E-6FN672C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - LFE2M35E-6FN672C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
LFE2M35E-6FN672C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) LFE2M35E-6FN672C
IC FPGA 410 I/O 672FPBGA

IC FPGA 410 I/O 672FPBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - LFE2M35E-6FN672C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
LFE2M35E-6FN672C
FPGAs (Field Programmable Gate Array) LFE2M35E-6FN672C
ECP2M Field Programmable Gate Array (FPGA) IC 410 2151424 34000 672-BBGA

ECP2M Field Programmable Gate Array (FPGA) IC 410 2151424 34000 672-BBGA

Buy Now Datasheet
FPGA - Field Programmable Gate Array 34K LUTs SERDES MEM DSP 1.2V -6Spd - 477-LFE2M35E-6FN672C - Utmel Electronic Limited
Hong Kong, China
FPGA - Field Programmable Gate Array 34K LUTs SERDES MEM DSP 1.2V -6Spd
477-LFE2M35E-6FN672C
FPGA - Field Programmable Gate Array 34K LUTs SERDES MEM DSP 1.2V -6Spd 477-LFE2M35E-6FN672C
FPGA - Field Programmable Gate Array 34K LUTs SERDES MEM DSP 1.2V -6Spd

FPGA - Field Programmable Gate Array 34K LUTs SERDES MEM DSP 1.2V -6Spd

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - LFE2M35E-6FN672C - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
LFE2M35E-6FN672C
Embedded - FPGAs (Field Programmable Gate Array) LFE2M35E-6FN672C
IC FPGA 410 I/O 672FPBGA

IC FPGA 410 I/O 672FPBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Utmel Electronic Limited Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 070905-LFE2M35E-6FN672C LFE2M35E-6FN672C-ND 696-LFE2M35E-6FN672C LFE2M35E-6FN672C LFE2M35E-6FN672C 477-LFE2M35E-6FN672C LFE2M35E-6FN672C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE2M35E-6FN672C FPGAs (Field Programmable Gate Array) 357MHz FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array 34K LUTs SERDES MEM DSP 1.2V -6Spd Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 34000 34000 34000 34000 34000
Package Type Other; 672-FPBGA (27x27) Other; 672-BBGA Other; FBGA Other; 672-BBGA Other; 672-BBGA
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 1.14 V ~ 1.26 V Other; 1.2V Other Other; 1.14V ~ 1.26V Other; 1.2V
Unlock Full Specs
to access all available technical data

Similar Products

 - EP1810GC-35 - Rochester Electronics
Specs
Package Type Other; PGA68
View Details
5 suppliers
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details