Lattice Semiconductor Corporation 357MHz FPGA Programmable Logic Device LFE2M100E-6FN900C

Description
Field Programmable Gate Array, 357MHz, 100000-Cell, PBGA900, 31 X 31 MM, LEAD FREE, FPBGA-900 Product overview: LFE2M100E-6FN900C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 357MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 357MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFE2M100E-6FN900 C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Field Programmable Gate Array, 357MHz, 100000-Cell, PBGA900, 31 X 31 MM, LEAD FREE, FPBGA-900 Product overview: LFE2M100E-6FN900C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 357MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 357MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFE2M100E-6FN900 C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
357MHz FPGA Programmable Logic Device - 696-LFE2M100E-6FN900C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
357MHz FPGA Programmable Logic Device
696-LFE2M100E-6FN900C
357MHz FPGA Programmable Logic Device 696-LFE2M100E-6FN900C
Field Programmable Gate Array, 357MHz, 100000-Cell, PBGA900, 31 X 31 MM, LEAD FREE, FPBGA-900 Product overview: LFE2M100E-6FN900C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 357MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 357MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFE2M100E-6FN900 C can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 357MHz, 100000-Cell, PBGA900, 31 X 31 MM, LEAD FREE, FPBGA-900 Product overview: LFE2M100E-6FN900C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 357MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 357MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFE2M100E-6FN900C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - LFE2M100E-6FN900C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
LFE2M100E-6FN900C-ND
FPGAs (Field Programmable Gate Array) LFE2M100E-6FN900C-ND
ECP2M Field Programmable Gate Array (FPGA) IC 416 5435392 95000 900-BBGA

ECP2M Field Programmable Gate Array (FPGA) IC 416 5435392 95000 900-BBGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE2M100E-6FN900C - 778512-LFE2M100E-6FN900C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE2M100E-6FN900C
778512-LFE2M100E-6FN900C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE2M100E-6FN900C 778512-LFE2M100E-6FN900C
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 778512-LFE2M100E-6FN 900C Series: ECP2M Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 900-BBGA Mounting: SMD Operating Supply Voltage: 1.14 V ~ 1.26 V Number of I/O: 416 Number of LABs/CLBs: 11875 Number of Logic Elements/Cells: 95000 Total RAM Bits: 5435392 Family Name: ECP2M100 Categories: Integrated Circuits (ICs) Manufacturer Package: 900-FPBGA (31x31) Alternative Parts (Cross-Reference): XC6SLX75T-2FG900I; XC6SLX9-2FGG900C; XC6SLX9-L1FG900I; XC6SLX75T-2FG900C; Introduction Date: February 07, 2006 ECCN: 3A991.d Country of Origin: Malaysia Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 778512-LFE2M100E-6FN900C
Series: ECP2M
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 900-BBGA
Mounting: SMD
Operating Supply Voltage: 1.14 V ~ 1.26 V
Number of I/O: 416
Number of LABs/CLBs: 11875
Number of Logic Elements/Cells: 95000
Total RAM Bits: 5435392
Family Name: ECP2M100
Categories: Integrated Circuits (ICs)
Manufacturer Package: 900-FPBGA (31x31)
Alternative Parts (Cross-Reference): XC6SLX75T-2FG900I; XC6SLX9-2FGG900C; XC6SLX9-L1FG900I; XC6SLX75T-2FG900C;
Introduction Date: February 07, 2006
ECCN: 3A991.d
Country of Origin: Malaysia
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - LFE2M100E-6FN900C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
LFE2M100E-6FN900C
FPGAs (Field Programmable Gate Array) LFE2M100E-6FN900C
ECP2M Field Programmable Gate Array (FPGA) IC 416 5435392 95000 900-BBGA

ECP2M Field Programmable Gate Array (FPGA) IC 416 5435392 95000 900-BBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - LFE2M100E-6FN900C - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
LFE2M100E-6FN900C
Embedded - FPGAs (Field Programmable Gate Array) LFE2M100E-6FN900C
IC FPGA 416 I/O 900FBGA

IC FPGA 416 I/O 900FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - LFE2M100E-6FN900C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
LFE2M100E-6FN900C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) LFE2M100E-6FN900C
IC FPGA 416 I/O 900FBGA

IC FPGA 416 I/O 900FBGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-LFE2M100E-6FN900C LFE2M100E-6FN900C-ND 778512-LFE2M100E-6FN900C LFE2M100E-6FN900C LFE2M100E-6FN900C LFE2M100E-6FN900C
Product Name 357MHz FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE2M100E-6FN900C FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 95000 95000 95000 95000
Package Type Other; BGA Other; 900-BBGA Other; 900-BBGA
User I/Os 416 pins 416 pins 416 pins
Operating Temperature 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data