ECP2M Field Programmable Gate Array (FPGA) IC 140 2151424 34000 256-BGA
IC FPGA 140 I/O 256FBGA Product overview: LFE2M35E-6F256C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFE2M35E-6F256C can be used for catalog matching and distributor lookup.
Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 778521-LFE2M35E-6F25
Series: ECP2M
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 256-BGA
Mounting: SMD
Operating Supply Voltage: 1.14 V ~ 1.26 V
Number of I/O: 140
Number of LABs/CLBs: 4250
Number of Logic Elements/Cells: 34000
Total RAM Bits: 2151424
Part Status: Obsolete(EOL)
Family Name: ECP2M35
Categories: Integrated Circuits (ICs)
Manufacturer Package: 256-FPBGA (17x17)
Alternative Parts (Cross-Reference): M1A3P600L-1FGG256I; M1A3P600L-1FGG256; A3P250L-1FG256; A3P250L-1FGG256;
Introduction Date: February 07, 2006
ECCN: EAR99
Country of Origin: Malaysia, Philippines
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
ECP2M Field Programmable Gate Array (FPGA) IC 140 2151424 34000 256-BGA
IC FPGA 140 I/O 256FBGA
IC FPGA 140 I/O 256FBGA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | LFE2M35E-6F256C-ND | 696-LFE2M35E-6F256C | 778521-LFE2M35E-6F256C | LFE2M35E-6F256C | LFE2M35E-6F256C | LFE2M35E-6F256C |
| Product Name | FPGAs (Field Programmable Gate Array) | FPGA Programmable Logic Device | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE2M35E-6F256C | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 256-BGA | Other; BGA | Other; 256-BGA | |||
| Pins | 256 | |||||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 C (32 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | |
| Logic Cells / Logic Blocks | 34000 | 34000 | 34000 | 34000 |