ECP2M Field Programmable Gate Array (FPGA) IC 140 1246208 19000 256-BGA
Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 922962-LFE2M20SE-6FN
Series: ECP2M
Operating Temperature Range: 0°C ~ 85°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 140 1246208 19000 256-BGA
Package: 256-BGA
Package: Tray
Mounting: Surface Mount
Number of I/O: 140
Family Name: LFE2M20
Categories: Integrated Circuits (ICs)
Case / Package: 256-FPBGA (17x17)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 90
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 37 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Field Programmable Gate Array, 357MHz, 20000-Cell, PBGA256, 17 X 17 MM, LEAD FREE, FPBGA-256 Product overview: LFE2M20SE-6FN256C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 357MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 357MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFE2M20SE-6FN256
IC FPGA 140 I/O 256FBGA
IC FPGA 140 I/O 256FBGA
ECP2M Field Programmable Gate Array (FPGA) IC 140 1246208 19000 256-BGA
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | LFE2M20SE-6FN256C-ND | 922962-LFE2M20SE-6FN256C | 696-LFE2M20SE-6FN256C | LFE2M20SE-6FN256C | LFE2M20SE-6FN256C | LFE2M20SE-6FN256C |
| Product Name | FPGAs (Field Programmable Gate Array) | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE2M20SE-6FN256C | 357MHz FPGA Programmable Logic Device | Embedded - FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 256-BGA | Other; 256-FPBGA (17x17) | Other; BGA | Other; 256-BGA | ||
| Pins | 256 | |||||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 C (32 F) | 0 to 85 C (32 to 185 F) | ||
| Logic Cells / Logic Blocks | 19000 | 19000 | 19000 |