Lattice Semiconductor Corporation FPGAs (Field Programmable Gate Array) LFE2M35E-5FN484I

Description
ECP2M Field Programmable Gate Array (FPGA) IC 303 2151424 34000 484-BBGA
Request a Quote Datasheet
Description
ECP2M Field Programmable Gate Array (FPGA) IC 303 2151424 34000 484-BBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - LFE2M35E-5FN484I-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
LFE2M35E-5FN484I-ND
FPGAs (Field Programmable Gate Array) LFE2M35E-5FN484I-ND
ECP2M Field Programmable Gate Array (FPGA) IC 303 2151424 34000 484-BBGA

ECP2M Field Programmable Gate Array (FPGA) IC 303 2151424 34000 484-BBGA

Buy Now Datasheet
Singapore, Singapore
311MHz FPGA Programmable Logic Device
696-LFE2M35E-5FN484I
311MHz FPGA Programmable Logic Device 696-LFE2M35E-5FN484I
Field Programmable Gate Array, 311MHz, 35000-Cell, PBGA484, 23 X 23 MM, LEAD FREE, FPBGA-484 Product overview: LFE2M35E-5FN484I from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 311MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 311MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFE2M35E-5FN484I can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 311MHz, 35000-Cell, PBGA484, 23 X 23 MM, LEAD FREE, FPBGA-484 Product overview: LFE2M35E-5FN484I from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 311MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 311MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFE2M35E-5FN484I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE2M35E-5FN484I - 778520-LFE2M35E-5FN484I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE2M35E-5FN484I
778520-LFE2M35E-5FN484I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE2M35E-5FN484I 778520-LFE2M35E-5FN484I
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 778520-LFE2M35E-5FN4 84I Series: ECP2M Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 484-BBGA Mounting: SMD Operating Supply Voltage: 1.14 V ~ 1.26 V Number of I/O: 303 Number of LABs/CLBs: 4250 Number of Logic Elements/Cells: 34000 Total RAM Bits: 2151424 Family Name: ECP2M35 Categories: Integrated Circuits (ICs) Manufacturer Package: 484-FPBGA (23x23) Alternative Parts (Cross-Reference): M1A3P1000L-FG484Y; M1A3P1000L-FGG484Y; M1A3P600L-FGG484YI; A3P250L-FG484Y; Introduction Date: February 07, 2006 ECCN: 3A991.d Country of Origin: Malaysia Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 778520-LFE2M35E-5FN484I
Series: ECP2M
Operating Temperature Range: -40°C ~ 100°C (TJ)
Package: 484-BBGA
Mounting: SMD
Operating Supply Voltage: 1.14 V ~ 1.26 V
Number of I/O: 303
Number of LABs/CLBs: 4250
Number of Logic Elements/Cells: 34000
Total RAM Bits: 2151424
Family Name: ECP2M35
Categories: Integrated Circuits (ICs)
Manufacturer Package: 484-FPBGA (23x23)
Alternative Parts (Cross-Reference): M1A3P1000L-FG484Y; M1A3P1000L-FGG484Y; M1A3P600L-FGG484YI; A3P250L-FG484Y;
Introduction Date: February 07, 2006
ECCN: 3A991.d
Country of Origin: Malaysia
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - LFE2M35E-5FN484I - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
LFE2M35E-5FN484I
Embedded - FPGAs (Field Programmable Gate Array) LFE2M35E-5FN484I
IC FPGA 303 I/O 484FBGA

IC FPGA 303 I/O 484FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - LFE2M35E-5FN484I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
LFE2M35E-5FN484I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) LFE2M35E-5FN484I
IC FPGA 303 I/O 484FBGA

IC FPGA 303 I/O 484FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - LFE2M35E-5FN484I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
LFE2M35E-5FN484I
FPGAs (Field Programmable Gate Array) LFE2M35E-5FN484I
ECP2M Field Programmable Gate Array (FPGA) IC 303 2151424 34000 484-BBGA

ECP2M Field Programmable Gate Array (FPGA) IC 303 2151424 34000 484-BBGA

Buy Now Datasheet
IC FPGA 303 I/O 484FBGA - 477-LFE2M35E-5FN484I - Utmel Electronic Limited
Hong Kong, China
IC FPGA 303 I/O 484FBGA
477-LFE2M35E-5FN484I
IC FPGA 303 I/O 484FBGA 477-LFE2M35E-5FN484I
IC FPGA 303 I/O 484FBGA

IC FPGA 303 I/O 484FBGA

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Utmel Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number LFE2M35E-5FN484I-ND 696-LFE2M35E-5FN484I 778520-LFE2M35E-5FN484I LFE2M35E-5FN484I LFE2M35E-5FN484I LFE2M35E-5FN484I 477-LFE2M35E-5FN484I
Product Name FPGAs (Field Programmable Gate Array) 311MHz FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE2M35E-5FN484I Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) IC FPGA 303 I/O 484FBGA
Package Type Other; 484-BBGA Other; BGA PBGA Other; 484-BBGA Other; 484-BBGA
Pins 484 484
Operating Temperature -40 to 100 C (-40 to 212 F) -40 C (-40 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Logic Cells / Logic Blocks 34000 34000 34000 34000 34000
Unlock Full Specs
to access all available technical data