Lattice Semiconductor Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE2M50SE-5FN672C LFE2M50SE-5FN672C

Description
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 206190-LFE2M50SE-5FN 672C Mounting: SMD (SMT) Number of I/O: 372 Number of LABs/CLBs: 6000 Number of Logic Elements/Cells: 48000 Total RAM Bits: 4246528 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 672-FPBGA (27x27) Supply Voltage - Operating: 1.14 V to 1.26 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 206190-LFE2M50SE-5FN 672C Mounting: SMD (SMT) Number of I/O: 372 Number of LABs/CLBs: 6000 Number of Logic Elements/Cells: 48000 Total RAM Bits: 4246528 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 672-FPBGA (27x27) Supply Voltage - Operating: 1.14 V to 1.26 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE2M50SE-5FN672C - 206190-LFE2M50SE-5FN672C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE2M50SE-5FN672C
206190-LFE2M50SE-5FN672C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE2M50SE-5FN672C 206190-LFE2M50SE-5FN672C
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 206190-LFE2M50SE-5FN 672C Mounting: SMD (SMT) Number of I/O: 372 Number of LABs/CLBs: 6000 Number of Logic Elements/Cells: 48000 Total RAM Bits: 4246528 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 672-FPBGA (27x27) Supply Voltage - Operating: 1.14 V to 1.26 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 206190-LFE2M50SE-5FN672C
Mounting: SMD (SMT)
Number of I/O: 372
Number of LABs/CLBs: 6000
Number of Logic Elements/Cells: 48000
Total RAM Bits: 4246528
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 672-FPBGA (27x27)
Supply Voltage - Operating: 1.14 V to 1.26 V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - LFE2M50SE-5FN672C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
LFE2M50SE-5FN672C-ND
FPGAs (Field Programmable Gate Array) LFE2M50SE-5FN672C-ND
ECP2M Field Programmable Gate Array (FPGA) IC 372 4246528 48000 672-BBGA

ECP2M Field Programmable Gate Array (FPGA) IC 372 4246528 48000 672-BBGA

Buy Now Datasheet
311MHz FPGA Programmable Logic Device - 696-LFE2M50SE-5FN672C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
311MHz FPGA Programmable Logic Device
696-LFE2M50SE-5FN672C
311MHz FPGA Programmable Logic Device 696-LFE2M50SE-5FN672C
Field Programmable Gate Array, 311MHz, 50000-Cell, PBGA672, 27 X 27 MM, LEAD FREE, FPBGA-672 Product overview: LFE2M50SE-5FN672C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 311MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 311MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFE2M50SE-5FN672 C can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 311MHz, 50000-Cell, PBGA672, 27 X 27 MM, LEAD FREE, FPBGA-672 Product overview: LFE2M50SE-5FN672C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 311MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 311MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFE2M50SE-5FN672C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - LFE2M50SE-5FN672C - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
LFE2M50SE-5FN672C
Embedded - FPGAs (Field Programmable Gate Array) LFE2M50SE-5FN672C
IC FPGA 372 I/O 672FPBGA

IC FPGA 372 I/O 672FPBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - LFE2M50SE-5FN672C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
LFE2M50SE-5FN672C
FPGAs (Field Programmable Gate Array) LFE2M50SE-5FN672C
ECP2M Field Programmable Gate Array (FPGA) IC 372 4246528 48000 672-BBGA

ECP2M Field Programmable Gate Array (FPGA) IC 372 4246528 48000 672-BBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - LFE2M50SE-5FN672C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
LFE2M50SE-5FN672C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) LFE2M50SE-5FN672C
IC FPGA 372 I/O 672FPBGA

IC FPGA 372 I/O 672FPBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 206190-LFE2M50SE-5FN672C LFE2M50SE-5FN672C-ND 696-LFE2M50SE-5FN672C LFE2M50SE-5FN672C LFE2M50SE-5FN672C LFE2M50SE-5FN672C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE2M50SE-5FN672C FPGAs (Field Programmable Gate Array) 311MHz FPGA Programmable Logic Device Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 48000 48000 48000 48000
Package Type Other; 672-FPBGA (27x27) Other; 672-BBGA Other; FBGA Other; 672-BBGA
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 1.14 V ~ 1.26 V Other; 1.2V Other; 1.14V ~ 1.26V Other
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details