ECP2M Field Programmable Gate Array (FPGA) IC 410 4246528 48000 900-BBGA
IC FPGA 410 I/O 900FBGA
ECP2M Field Programmable Gate Array (FPGA) IC 410 4246528 48000 900-BBGA
IC FPGA 410 I/O 900FBGA
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | LFE2M50SE-5F900C-ND | LFE2M50SE-5F900C | LFE2M50SE-5F900C | LFE2M50SE-5F900C |
| Product Name | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 900-BBGA | Other; 900-BBGA | ||
| Pins | 900 | |||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | ||
| Logic Cells / Logic Blocks | 48000 | 48000 |