Lattice Semiconductor Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE2M35E-6F484C LFE2M35E-6F484C

Description
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 778522-LFE2M35E-6F48 4C Series: ECP2M Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 484-BBGA Mounting: SMD Operating Supply Voltage: 1.14 V ~ 1.26 V Number of I/O: 303 Number of LABs/CLBs: 4250 Number of Logic Elements/Cells: 34000 Total RAM Bits: 2151424 Part Status: Obsolete(EOL) Family Name: ECP2M35 Categories: Integrated Circuits (ICs) Manufacturer Package: 484-FPBGA (23x23) Alternative Parts (Cross-Reference): M1A3P1000L-FG484Y; M1A3P1000L-FGG484Y; M1A3P600L-FGG484YI; A3P250L-FG484Y; Introduction Date: February 07, 2006 ECCN: 3A991.d Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 778522-LFE2M35E-6F48 4C Series: ECP2M Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 484-BBGA Mounting: SMD Operating Supply Voltage: 1.14 V ~ 1.26 V Number of I/O: 303 Number of LABs/CLBs: 4250 Number of Logic Elements/Cells: 34000 Total RAM Bits: 2151424 Part Status: Obsolete(EOL) Family Name: ECP2M35 Categories: Integrated Circuits (ICs) Manufacturer Package: 484-FPBGA (23x23) Alternative Parts (Cross-Reference): M1A3P1000L-FG484Y; M1A3P1000L-FGG484Y; M1A3P600L-FGG484YI; A3P250L-FG484Y; Introduction Date: February 07, 2006 ECCN: 3A991.d Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE2M35E-6F484C - 778522-LFE2M35E-6F484C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE2M35E-6F484C
778522-LFE2M35E-6F484C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE2M35E-6F484C 778522-LFE2M35E-6F484C
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 778522-LFE2M35E-6F48 4C Series: ECP2M Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 484-BBGA Mounting: SMD Operating Supply Voltage: 1.14 V ~ 1.26 V Number of I/O: 303 Number of LABs/CLBs: 4250 Number of Logic Elements/Cells: 34000 Total RAM Bits: 2151424 Part Status: Obsolete(EOL) Family Name: ECP2M35 Categories: Integrated Circuits (ICs) Manufacturer Package: 484-FPBGA (23x23) Alternative Parts (Cross-Reference): M1A3P1000L-FG484Y; M1A3P1000L-FGG484Y; M1A3P600L-FGG484YI; A3P250L-FG484Y; Introduction Date: February 07, 2006 ECCN: 3A991.d Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 778522-LFE2M35E-6F484C
Series: ECP2M
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 484-BBGA
Mounting: SMD
Operating Supply Voltage: 1.14 V ~ 1.26 V
Number of I/O: 303
Number of LABs/CLBs: 4250
Number of Logic Elements/Cells: 34000
Total RAM Bits: 2151424
Part Status: Obsolete(EOL)
Family Name: ECP2M35
Categories: Integrated Circuits (ICs)
Manufacturer Package: 484-FPBGA (23x23)
Alternative Parts (Cross-Reference): M1A3P1000L-FG484Y; M1A3P1000L-FGG484Y; M1A3P600L-FGG484YI; A3P250L-FG484Y;
Introduction Date: February 07, 2006
ECCN: 3A991.d
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
1.2V FPGA Programmable Logic Device
696-LFE2M35E-6F484C
1.2V FPGA Programmable Logic Device 696-LFE2M35E-6F484C
FPGA LatticeECP2M Family 34000 Cells 90nm Technology 1.2V 484-Pin FBGA Product overview: LFE2M35E-6F484C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFE2M35E-6F484C can be used for catalog matching and distributor lookup.

FPGA LatticeECP2M Family 34000 Cells 90nm Technology 1.2V 484-Pin FBGA Product overview: LFE2M35E-6F484C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFE2M35E-6F484C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - LFE2M35E-6F484C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
LFE2M35E-6F484C-ND
FPGAs (Field Programmable Gate Array) LFE2M35E-6F484C-ND
ECP2M Field Programmable Gate Array (FPGA) IC 303 2151424 34000 484-BBGA

ECP2M Field Programmable Gate Array (FPGA) IC 303 2151424 34000 484-BBGA

Buy Now Datasheet
FPGA LatticeECP2M Family 34000 Cells 90nm Technology 1.2V 484-Pin FBGA - 477-LFE2M35E-6F484C - Utmel Electronic Limited
Hong Kong, China
FPGA LatticeECP2M Family 34000 Cells 90nm Technology 1.2V 484-Pin FBGA
477-LFE2M35E-6F484C
FPGA LatticeECP2M Family 34000 Cells 90nm Technology 1.2V 484-Pin FBGA 477-LFE2M35E-6F484C
FPGA LatticeECP2M Family 34000 Cells 90nm Technology 1.2V 484-Pin FBGA

FPGA LatticeECP2M Family 34000 Cells 90nm Technology 1.2V 484-Pin FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - LFE2M35E-6F484C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
LFE2M35E-6F484C
FPGAs (Field Programmable Gate Array) LFE2M35E-6F484C
ECP2M Field Programmable Gate Array (FPGA) IC 303 2151424 34000 484-BBGA

ECP2M Field Programmable Gate Array (FPGA) IC 303 2151424 34000 484-BBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - LFE2M35E-6F484C - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
LFE2M35E-6F484C
Embedded - FPGAs (Field Programmable Gate Array) LFE2M35E-6F484C
IC FPGA 303 I/O 484FBGA

IC FPGA 303 I/O 484FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - LFE2M35E-6F484C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
LFE2M35E-6F484C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) LFE2M35E-6F484C
IC FPGA 303 I/O 484FBGA

IC FPGA 303 I/O 484FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 778522-LFE2M35E-6F484C 696-LFE2M35E-6F484C LFE2M35E-6F484C-ND 477-LFE2M35E-6F484C LFE2M35E-6F484C LFE2M35E-6F484C LFE2M35E-6F484C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE2M35E-6F484C 1.2V FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) FPGA LatticeECP2M Family 34000 Cells 90nm Technology 1.2V 484-Pin FBGA FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 34000 34000 34000 34000 34000
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 1.14 V ~ 1.26 V Other; 1.2V Other; 1.2V Other; 1.14V ~ 1.26V Other
Package Type Other; FBGA Other; 484-BBGA Other; 484-BBGA Other; 484-BBGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K400FC672-3V - Lingto Electronic Limited
Specs
System Gates 1.05E6
Logic Cells / Logic Blocks 16640
User I/Os 502 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details