Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 1323133-LFE2M20E-5F2
Category: Integrated Circuits (ICs)>Embedded>FPGAs
Packaging: Tray
Standard Package: 90
Mounting: Surface Mount
Number of I/O: 140
Number of LABs/CLBs: 2375
Number of Logic Elements/Cells: 19000
Total RAM Bits: 1246208
Voltage - Supply: 1.14V ~ 1.26V
Supplier Device Package: 256-FPBGA (17x17)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
Case / Package: 256-BGA
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Base Product Number: LFE2M20
Product Status: Obsolete
RoHS Status: RoHS non-compliant
ECP2M Field Programmable Gate Array (FPGA) IC 140 1246208 19000 256-BGA
FPGA LatticeECP2M Family 19000 Cells 90nm Technology 1.2V 256-Pin FBGA Product overview: LFE2M20E-5F256C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFE2M20E-5F256C can be used for catalog matching and distributor lookup.
ECP2M Field Programmable Gate Array (FPGA) IC 140 1246208 19000 256-BGA
IC FPGA 140 I/O 256FBGA
IC FPGA 140 I/O 256FBGA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 1323133-LFE2M20E-5F256C | LFE2M20E-5F256C-ND | 696-LFE2M20E-5F256C | LFE2M20E-5F256C | LFE2M20E-5F256C | LFE2M20E-5F256C |
| Product Name | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | 1.2V FPGA Programmable Logic Device | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) |
| Logic Cells / Logic Blocks | 19000 | 19000 | 19000 | 19000 | ||
| Package Type | Other; 256-BGA | Other; 256-BGA | Other; FBGA | Other; 256-BGA | ||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 C (32 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | |
| Supply Voltage | Other; 1.14V ~ 1.26V | Other; 1.2V | Other; 1.14V ~ 1.26V | Other |