Lattice Semiconductor Corporation FPGAs (Field Programmable Gate Array) LFE2M100E-6FN1152C

Description
ECP2M Field Programmable Gate Array (FPGA) IC 520 5435392 95000 1152-BBGA
Request a Quote Datasheet
Description
ECP2M Field Programmable Gate Array (FPGA) IC 520 5435392 95000 1152-BBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - LFE2M100E-6FN1152C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
LFE2M100E-6FN1152C-ND
FPGAs (Field Programmable Gate Array) LFE2M100E-6FN1152C-ND
ECP2M Field Programmable Gate Array (FPGA) IC 520 5435392 95000 1152-BBGA

ECP2M Field Programmable Gate Array (FPGA) IC 520 5435392 95000 1152-BBGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE2M100E-6FN1152C - 922960-LFE2M100E-6FN1152C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE2M100E-6FN1152C
922960-LFE2M100E-6FN1152C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE2M100E-6FN1152C 922960-LFE2M100E-6FN1152C
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 922960-LFE2M100E-6FN 1152C Series: ECP2M Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 520 5435392 95000 1152-BBGA Package: Tray Package: 1152-BBGA Mounting: Surface Mount Number of I/O: 520 Part Status: Not For New Designs Family Name: LFE2M100 Categories: Integrated Circuits (ICs) Case / Package: 1152-FPBGA (35x35) ECCN: 3A991D Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 24 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 922960-LFE2M100E-6FN1152C
Series: ECP2M
Operating Temperature Range: 0°C ~ 85°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 520 5435392 95000 1152-BBGA
Package: Tray
Package: 1152-BBGA
Mounting: Surface Mount
Number of I/O: 520
Part Status: Not For New Designs
Family Name: LFE2M100
Categories: Integrated Circuits (ICs)
Case / Package: 1152-FPBGA (35x35)
ECCN: 3A991D
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 24
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
357MHz FPGA Programmable Logic Device - 696-LFE2M100E-6FN1152C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
357MHz FPGA Programmable Logic Device
696-LFE2M100E-6FN1152C
357MHz FPGA Programmable Logic Device 696-LFE2M100E-6FN1152C
Field Programmable Gate Array, 357MHz, 100000-Cell, PBGA1152, 35 X 35 MM, LEAD FREE, FPBGA-1152 Product overview: LFE2M100E-6FN1152C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 357MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 357MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFE2M100E-6FN115 2C can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 357MHz, 100000-Cell, PBGA1152, 35 X 35 MM, LEAD FREE, FPBGA-1152 Product overview: LFE2M100E-6FN1152C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 357MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 357MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFE2M100E-6FN1152C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - LFE2M100E-6FN1152C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
LFE2M100E-6FN1152C
FPGAs (Field Programmable Gate Array) LFE2M100E-6FN1152C
ECP2M Field Programmable Gate Array (FPGA) IC 520 5435392 95000 1152-BBGA

ECP2M Field Programmable Gate Array (FPGA) IC 520 5435392 95000 1152-BBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - LFE2M100E-6FN1152C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
LFE2M100E-6FN1152C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) LFE2M100E-6FN1152C
IC FPGA 520 I/O 1152FBGA

IC FPGA 520 I/O 1152FBGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - LFE2M100E-6FN1152C - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
LFE2M100E-6FN1152C
Embedded - FPGAs (Field Programmable Gate Array) LFE2M100E-6FN1152C
IC FPGA 520 I/O 1152FBGA

IC FPGA 520 I/O 1152FBGA

Supplier's Site Datasheet
LATTICE SEMICONDUCTOR LFE2M100E-6FN1152C FPGA, 95K LUTS, 520I/O, DSP, 1152FPBGA - 477-LFE2M100E-6FN1152C - Utmel Electronic Limited
Hong Kong, China
LATTICE SEMICONDUCTOR LFE2M100E-6FN1152C FPGA, 95K LUTS, 520I/O, DSP, 1152FPBGA
477-LFE2M100E-6FN1152C
LATTICE SEMICONDUCTOR LFE2M100E-6FN1152C FPGA, 95K LUTS, 520I/O, DSP, 1152FPBGA 477-LFE2M100E-6FN1152C
LATTICE SEMICONDUCTOR LFE2M100E-6FN1152C FPGA, 95K LUTS, 520I/O, DSP, 1152FPBGA

LATTICE SEMICONDUCTOR LFE2M100E-6FN1152C FPGA, 95K LUTS, 520I/O, DSP, 1152FPBGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Utmel Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number LFE2M100E-6FN1152C-ND 922960-LFE2M100E-6FN1152C 696-LFE2M100E-6FN1152C LFE2M100E-6FN1152C LFE2M100E-6FN1152C LFE2M100E-6FN1152C 477-LFE2M100E-6FN1152C
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE2M100E-6FN1152C 357MHz FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) LATTICE SEMICONDUCTOR LFE2M100E-6FN1152C FPGA, 95K LUTS, 520I/O, DSP, 1152FPBGA
Package Type Other; 1152-BBGA Other; 1152-FPBGA (35x35) Other; FCBGA Other; 1152-BBGA Other; 1152-BBGA
Pins 1152 1152
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Logic Cells / Logic Blocks 95000 95000 95000 95000
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2A15B724C7 - Lingto Electronic Limited
Specs
System Gates 1.90E6
Logic Cells / Logic Blocks 16640
User I/Os 492 pins
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details