Lattice Semiconductor Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE2M20SE-5FN256I LFE2M20SE-5FN256I

Description
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 922961-LFE2M20SE-5FN 256I Series: ECP2M Operating Temperature Range: -40°C ~ 100°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 256-BGA Package: 256-BGA Package: Tray Mounting: Surface Mount Number of I/O: 140 Family Name: LFE2M20 Categories: Integrated Circuits (ICs) Case / Package: 256-FPBGA (17x17) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 90 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 220-1295, LFE2M20SE5FN256I, LFE2M20SE-5FN256I-ND
Request a Quote Datasheet
Description
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 922961-LFE2M20SE-5FN 256I Series: ECP2M Operating Temperature Range: -40°C ~ 100°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 256-BGA Package: 256-BGA Package: Tray Mounting: Surface Mount Number of I/O: 140 Family Name: LFE2M20 Categories: Integrated Circuits (ICs) Case / Package: 256-FPBGA (17x17) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 90 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 220-1295, LFE2M20SE5FN256I, LFE2M20SE-5FN256I-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE2M20SE-5FN256I - 922961-LFE2M20SE-5FN256I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE2M20SE-5FN256I
922961-LFE2M20SE-5FN256I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE2M20SE-5FN256I 922961-LFE2M20SE-5FN256I
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 922961-LFE2M20SE-5FN 256I Series: ECP2M Operating Temperature Range: -40°C ~ 100°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 256-BGA Package: 256-BGA Package: Tray Mounting: Surface Mount Number of I/O: 140 Family Name: LFE2M20 Categories: Integrated Circuits (ICs) Case / Package: 256-FPBGA (17x17) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 90 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 220-1295, LFE2M20SE5FN256I, LFE2M20SE-5FN256I-ND

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 922961-LFE2M20SE-5FN256I
Series: ECP2M
Operating Temperature Range: -40°C ~ 100°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 256-BGA
Package: 256-BGA
Package: Tray
Mounting: Surface Mount
Number of I/O: 140
Family Name: LFE2M20
Categories: Integrated Circuits (ICs)
Case / Package: 256-FPBGA (17x17)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 90
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 37 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 220-1295, LFE2M20SE5FN256I, LFE2M20SE-5FN256I-ND

Buy Now Datasheet
311MHz FPGA Programmable Logic Device - 696-LFE2M20SE-5FN256I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
311MHz FPGA Programmable Logic Device
696-LFE2M20SE-5FN256I
311MHz FPGA Programmable Logic Device 696-LFE2M20SE-5FN256I
Field Programmable Gate Array, 311MHz, 19000-Cell, PBGA256, 17 X 17 MM, LEAD FREE, FPBGA-256 Product overview: LFE2M20SE-5FN256I from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 311MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 311MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFE2M20SE-5FN256 I can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 311MHz, 19000-Cell, PBGA256, 17 X 17 MM, LEAD FREE, FPBGA-256 Product overview: LFE2M20SE-5FN256I from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 311MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 311MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFE2M20SE-5FN256I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 220-1295-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
220-1295-ND
FPGAs (Field Programmable Gate Array) 220-1295-ND
ECP2M Field Programmable Gate Array (FPGA) IC 140 1246208 19000 256-BGA

ECP2M Field Programmable Gate Array (FPGA) IC 140 1246208 19000 256-BGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - LFE2M20SE-5FN256I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
LFE2M20SE-5FN256I
FPGAs (Field Programmable Gate Array) LFE2M20SE-5FN256I
ECP2M Field Programmable Gate Array (FPGA) IC 140 1246208 19000 256-BGA

ECP2M Field Programmable Gate Array (FPGA) IC 140 1246208 19000 256-BGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - LFE2M20SE-5FN256I - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
LFE2M20SE-5FN256I
FPGAs (Field Programmable Gate Array) LFE2M20SE-5FN256I
IC FPGA 140 I/O 256FBGA

IC FPGA 140 I/O 256FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - LFE2M20SE-5FN256I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
LFE2M20SE-5FN256I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) LFE2M20SE-5FN256I
IC FPGA 140 I/O 256FBGA

IC FPGA 140 I/O 256FBGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - LFE2M20SE-5FN256I - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
LFE2M20SE-5FN256I
Embedded - FPGAs (Field Programmable Gate Array) LFE2M20SE-5FN256I
IC FPGA 140 I/O 256FBGA

IC FPGA 140 I/O 256FBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 922961-LFE2M20SE-5FN256I 696-LFE2M20SE-5FN256I 220-1295-ND LFE2M20SE-5FN256I LFE2M20SE-5FN256I LFE2M20SE-5FN256I LFE2M20SE-5FN256I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE2M20SE-5FN256I 311MHz FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 256-FPBGA (17x17) Other; FBGA Other; 256-BGA Other; 256-BGA Other; 256-BGA
Operating Temperature -40 to 100 C (-40 to 212 F) -40 C (-40 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Logic Cells / Logic Blocks 19000 19000 19000
Internal Frequency 311 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2A40B724C7 - Lingto Electronic Limited
Specs
System Gates 3.00E6
Logic Cells / Logic Blocks 38400
User I/Os 540 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details