ECP2M Field Programmable Gate Array (FPGA) IC 304 1246208 19000 484-BBGA
ECP2M Field Programmable Gate Array (FPGA) IC 304 1246208 19000 484-BBGA
IC FPGA 304 I/O 484FBGA
IC FPGA 304 I/O 484FBGA
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | LFE2M20SE-7F484C-ND | LFE2M20SE-7F484C | LFE2M20SE-7F484C | LFE2M20SE-7F484C |
| Product Name | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 484-BBGA | Other; 484-BBGA | ||
| Pins | 484 | |||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | ||
| Logic Cells / Logic Blocks | 19000 | 19000 |