Win Source Part Number: 998861-LFE2M35E-6F48
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: ECP2M
Package: Tray
Standard Package: 60
Mounting: SMD (SMT)
Number of I/O: 303
Number of LABs/CLBs: 4250
Number of Logic Elements/Cells: 34000
Total RAM Bits: 2151424
Voltage - Supply: 1.14V ~ 1.26V
Package / Case: 484-BBGA
Supplier Device Package: 484-FPBGA (23x23)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
ECCN: 3A991D
Fake Threat In the Open Market: 73 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Lattice Semiconductor Corporation
Base Product Number: LFE2M35
Product Status: Obsolete
RoHS Status: RoHS non-compliant
ECP2M Field Programmable Gate Array (FPGA) IC 303 2151424 34000 484-BBGA
IC FPGA 303 I/O 484FBGA Product overview: LFE2M35E-6F484I from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFE2M35E-6F484I can be used for catalog matching and distributor lookup.
IC FPGA 303 I/O 484FBGA
IC FPGA 303 I/O 484FBGA
ECP2M Field Programmable Gate Array (FPGA) IC 303 2151424 34000 484-BBGA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 998861-LFE2M35E-6F484I | LFE2M35E-6F484I-ND | 696-LFE2M35E-6F484I | LFE2M35E-6F484I | LFE2M35E-6F484I | LFE2M35E-6F484I |
| Product Name | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | FPGA Programmable Logic Device | Embedded - FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| Logic Cells / Logic Blocks | 34000 | 34000 | 34000 | 34000 | ||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 C (-40 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | |
| Supply Voltage | Other; 1.14V ~ 1.26V | Other; 1.2V | Other | Other; 1.14V ~ 1.26V | ||
| Package Type | Other; 484-BBGA | Other; BGA | Other; 484-BBGA |