Lattice Semiconductor Corporation 311MHz FPGA Programmable Logic Device LFE2M50E-5FN672C

Description
Field Programmable Gate Array, 311MHz, 50000-Cell, PBGA672, 27 X 27 MM, LEAD FREE, FPBGA-672 Product overview: LFE2M50E-5FN672C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 311MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 311MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFE2M50E-5FN672C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Field Programmable Gate Array, 311MHz, 50000-Cell, PBGA672, 27 X 27 MM, LEAD FREE, FPBGA-672 Product overview: LFE2M50E-5FN672C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 311MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 311MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFE2M50E-5FN672C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
311MHz FPGA Programmable Logic Device - 696-LFE2M50E-5FN672C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
311MHz FPGA Programmable Logic Device
696-LFE2M50E-5FN672C
311MHz FPGA Programmable Logic Device 696-LFE2M50E-5FN672C
Field Programmable Gate Array, 311MHz, 50000-Cell, PBGA672, 27 X 27 MM, LEAD FREE, FPBGA-672 Product overview: LFE2M50E-5FN672C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 311MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 311MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFE2M50E-5FN672C can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 311MHz, 50000-Cell, PBGA672, 27 X 27 MM, LEAD FREE, FPBGA-672 Product overview: LFE2M50E-5FN672C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 311MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 311MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFE2M50E-5FN672C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 220-1758-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
220-1758-ND
FPGAs (Field Programmable Gate Array) 220-1758-ND
ECP2M Field Programmable Gate Array (FPGA) IC 372 4246528 48000 672-BBGA

ECP2M Field Programmable Gate Array (FPGA) IC 372 4246528 48000 672-BBGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE2M50E-5FN672C - 778533-LFE2M50E-5FN672C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE2M50E-5FN672C
778533-LFE2M50E-5FN672C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE2M50E-5FN672C 778533-LFE2M50E-5FN672C
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 778533-LFE2M50E-5FN6 72C Series: ECP2M Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 672-BBGA Mounting: SMD Operating Supply Voltage: 1.14 V ~ 1.26 V Number of I/O: 372 Number of LABs/CLBs: 6000 Number of Logic Elements/Cells: 48000 Total RAM Bits: 4246528 Family Name: ECP2M50 Categories: Integrated Circuits (ICs) Manufacturer Package: 672-FPBGA (27x27) Alternative Parts (Cross-Reference): XQ4VFX60-10EF672M; XQ4VFX60-10EF672I; XC4VFX12-11FF672I; XC4VFX12-12FF672I; Introduction Date: February 07, 2006 ECCN: 3A991.d Country of Origin: Malaysia , Taiwan Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 778533-LFE2M50E-5FN672C
Series: ECP2M
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 672-BBGA
Mounting: SMD
Operating Supply Voltage: 1.14 V ~ 1.26 V
Number of I/O: 372
Number of LABs/CLBs: 6000
Number of Logic Elements/Cells: 48000
Total RAM Bits: 4246528
Family Name: ECP2M50
Categories: Integrated Circuits (ICs)
Manufacturer Package: 672-FPBGA (27x27)
Alternative Parts (Cross-Reference): XQ4VFX60-10EF672M; XQ4VFX60-10EF672I; XC4VFX12-11FF672I; XC4VFX12-12FF672I;
Introduction Date: February 07, 2006
ECCN: 3A991.d
Country of Origin: Malaysia , Taiwan
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - LFE2M50E-5FN672C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
LFE2M50E-5FN672C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) LFE2M50E-5FN672C
IC FPGA 372 I/O 672FPBGA

IC FPGA 372 I/O 672FPBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - LFE2M50E-5FN672C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
LFE2M50E-5FN672C
FPGAs (Field Programmable Gate Array) LFE2M50E-5FN672C
ECP2M Field Programmable Gate Array (FPGA) IC 372 4246528 48000 672-BBGA

ECP2M Field Programmable Gate Array (FPGA) IC 372 4246528 48000 672-BBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - LFE2M50E-5FN672C - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
LFE2M50E-5FN672C
Embedded - FPGAs (Field Programmable Gate Array) LFE2M50E-5FN672C
IC FPGA 372 I/O 672FPBGA

IC FPGA 372 I/O 672FPBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-LFE2M50E-5FN672C 220-1758-ND 778533-LFE2M50E-5FN672C LFE2M50E-5FN672C LFE2M50E-5FN672C LFE2M50E-5FN672C
Product Name 311MHz FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE2M50E-5FN672C Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 48000 48000 48000 48000
Package Type Other; FBGA Other; 672-BBGA Other; 672-BBGA
User I/Os 372 pins 372 pins 372 pins
Operating Temperature 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K100BQC240-3 - 918406-EPF10K100BQC240-3 - Win Source Electronics
Specs
Package Type QFP; Other; 240-PQFP (32x32)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details