IC FPGA 450 I/O 672FPBGA Product overview: LFE2-35E-5F672C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFE2-35E-5F672C can be used for catalog matching and distributor lookup.
Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 922952-LFE2-35E-5F67
Series: ECP2
Operating Temperature Range: 0°C ~ 85°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 450 339968 32000 672-BBGA
Package: Tray
Package: 672-BBGA
Mounting: Surface Mount
Number of I/O: 450
Part Status: Obsolete
Family Name: LFE2-35
Categories: Integrated Circuits (ICs)
Case / Package: 672-FPBGA (27x27)
ECCN: 3A991D
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 40
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC FPGA 450 I/O 672FPBGA
ECP2 Field Programmable Gate Array (FPGA) IC 450 339968 32000 672-BBGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-LFE2-35E-5F672C | 922952-LFE2-35E-5F672C | LFE2-35E-5F672C | LFE2-35E-5F672C |
| Product Name | FPGA Programmable Logic Device | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE2-35E-5F672C | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| Logic Cells / Logic Blocks | 32000 | 32000 | 32000 | |
| Package Type | Other; BGA | Other; 672-FPBGA (27x27) | Other; 672-BBGA | |
| Internal Frequency | 311 MHz | |||
| User I/Os | 450 pins | 450 pins | 450 pins |